Klein Tools, Inc. Plier D259-4C

Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 4-1/4 INCH OVERALL LENGTH 1/2 INCH JAW LENGTH 13/32 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR POINTED NOSE, NARROW, MIDGET JAW TYPE JAW THICKNESS 1/4 INCH
Datasheet
Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 4-1/4 INCH OVERALL LENGTH 1/2 INCH JAW LENGTH 13/32 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR POINTED NOSE, NARROW, MIDGET JAW TYPE JAW THICKNESS 1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D259-4C - Klein Tools, Inc.
Chicago, IL, USA
Plier
D259-4C
Plier D259-4C
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 4-1/4 INCH OVERALL LENGTH 1/2 INCH JAW LENGTH 13/32 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR POINTED NOSE, NARROW, MIDGET JAW TYPE JAW THICKNESS 1/4 INCH
  • HOT-RIVETED, SPRING LOADED TYPE
  • STEEL MATERIAL
  • 4-1/4 INCH OVERALL LENGTH
  • 1/2 INCH JAW LENGTH
  • 13/32 INCH JAW WIDTH
  • CUTTING APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLASTIC HANDLE MATERIAL
  • ROYAL BLUE HANDLE COLOR
  • POINTED NOSE, NARROW, MIDGET JAW TYPE
  • JAW THICKNESS 1/4 INCH
Supplier's Site Datasheet
Tool; Cutting Plier; 4 in.; 1/2 in.; 13/32 in.; 1/4 in.; Plastic Dipped - 70145366 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tool; Cutting Plier; 4 in.; 1/2 in.; 13/32 in.; 1/4 in.; Plastic Dipped
70145366
Tool; Cutting Plier; 4 in.; 1/2 in.; 13/32 in.; 1/4 in.; Plastic Dipped 70145366
Narrow jaw and hinge for delicate work in tight areas Sharp pointed-nose for precise tip cutting Spring-loaded action for self-opening

  • Narrow jaw and hinge for delicate work in tight areas
  • Sharp pointed-nose for precise tip cutting
  • Spring-loaded action for self-opening
Supplier's Site
Plier, Diagonal Cutting, 108Mm; Plier Style Klein Tools - 58AC2701 - Newark, An Avnet Company
Chicago, IL, United States
Plier, Diagonal Cutting, 108Mm; Plier Style Klein Tools
58AC2701
Plier, Diagonal Cutting, 108Mm; Plier Style Klein Tools 58AC2701
PLIER, DIAGONAL CUTTING, 108MM; Plier Style:Diagonal Cutting; Overall Length:108mm; Product Range:Diagonal Cutting Pliers; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA

PLIER, DIAGONAL CUTTING, 108MM; Plier Style:Diagonal Cutting; Overall Length:108mm; Product Range:Diagonal Cutting Pliers; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pliers Pliers Pliers
Product Number D259-4C 70145366 58AC2701
Product Name Plier Tool; Cutting Plier; 4 in.; 1/2 in.; 13/32 in.; 1/4 in.; Plastic Dipped Plier, Diagonal Cutting, 108Mm; Plier Style Klein Tools
Type Round-Nose End Cutting Diagonal; End Cutting
Length 4.25 inch (108 mm) 4 inch (102 mm) 4.25 inch (108 mm)
Jaw Length 0.5000 inch (12.7 mm) 0.5000 inch (12.7 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Plier - D201-8NE - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Combination
Length 8.69 inch (221 mm)
Jaw Length 1.44 inch (36.51 mm)
View Details
2 suppliers
6966 - Stripping and cutting tool - 69660000 - Stahlwille North America
Specs
Type Specialty / Other; Crimping Pliers
Length 8.66 inch (220 mm)
Weight 1.31 oz (0.3629 N)
View Details