Klein Tools, Inc. Plier D252-6SW

Description
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 6-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 3/4 INCH JAW WIDTH CUTTING, SKINNING APPLICATION INDUCTION HARDENED PROCESS 24 AWG CAPACITY PLASTIC HANDLE MATERIAL RED HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 7/16 INCH
Datasheet
Description
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 6-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 3/4 INCH JAW WIDTH CUTTING, SKINNING APPLICATION INDUCTION HARDENED PROCESS 24 AWG CAPACITY PLASTIC HANDLE MATERIAL RED HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 7/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D252-6SW - Klein Tools, Inc.
Chicago, IL, USA
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 6-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 3/4 INCH JAW WIDTH CUTTING, SKINNING APPLICATION INDUCTION HARDENED PROCESS 24 AWG CAPACITY PLASTIC HANDLE MATERIAL RED HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 7/16 INCH
  • HOT-RIVETED, DIAGONAL TYPE
  • STEEL MATERIAL
  • 6-1/8 INCH OVERALL LENGTH
  • 13/16 INCH JAW LENGTH
  • 3/4 INCH JAW WIDTH
  • CUTTING, SKINNING APPLICATION
  • INDUCTION HARDENED PROCESS
  • 24 AWG CAPACITY
  • PLASTIC HANDLE MATERIAL
  • RED HANDLE COLOR
  • TAPERED NOSE JAW TYPE
  • JAW THICKNESS 7/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D252-6SW
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2284064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
PLIER - FA-187.16VE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Specialty / Other; NOSE
Length 6.5 inch (165 mm)
Jaw Length 1.34 inch (34.13 mm)
View Details
Channellock 7
Specs
Type End Cutting
Length 7 inch (178 mm)
View Details