Klein Tools, Inc. Plier D243-8

Description
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 8-1/16 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS 14 TO 12 AWG CAPACITY PLASTIC HANDLE MATERIAL RED HANDLE COLOR BEVELED JAW TYPE JAW THICKNESS 7/16 INCH
Datasheet
Description
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 8-1/16 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS 14 TO 12 AWG CAPACITY PLASTIC HANDLE MATERIAL RED HANDLE COLOR BEVELED JAW TYPE JAW THICKNESS 7/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D243-8 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D243-8
Plier D243-8
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 8-1/16 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS 14 TO 12 AWG CAPACITY PLASTIC HANDLE MATERIAL RED HANDLE COLOR BEVELED JAW TYPE JAW THICKNESS 7/16 INCH
  • HOT-RIVETED, DIAGONAL TYPE
  • STEEL MATERIAL
  • 8-1/16 INCH OVERALL LENGTH
  • 13/16 INCH JAW LENGTH
  • 1-3/16 INCH JAW WIDTH
  • CUTTING APPLICATION
  • INDUCTION HARDENED PROCESS
  • 14 TO 12 AWG CAPACITY
  • PLASTIC HANDLE MATERIAL
  • RED HANDLE COLOR
  • BEVELED JAW TYPE
  • JAW THICKNESS 7/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D243-8
Product Name Plier
Length 8.06 inch (205 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier Sets - 1253096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
Standards RoHS Compliant
View Details
Plier - D240-6 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Diagonal
Length 6.12 inch (156 mm)
Jaw Length 0.8125 inch (20.64 mm)
View Details
Lineman's Pliers - THT-1860 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 8 inch (203 mm)
Features Soft Handles
View Details