Klein Tools, Inc. Plier D252-6

Description
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 6-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 3/4 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL RED HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 7/16 INCH
Datasheet
Description
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 6-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 3/4 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL RED HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 7/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D252-6 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D252-6
Plier D252-6
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 6-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 3/4 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL RED HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 7/16 INCH
  • HOT-RIVETED, DIAGONAL TYPE
  • STEEL MATERIAL
  • 6-1/8 INCH OVERALL LENGTH
  • 13/16 INCH JAW LENGTH
  • 3/4 INCH JAW WIDTH
  • CUTTING APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLASTIC HANDLE MATERIAL
  • RED HANDLE COLOR
  • TAPERED NOSE JAW TYPE
  • JAW THICKNESS 7/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D252-6
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.35 inch (136 mm)
Jaw Length 0.4724 inch (12 mm)
Standards RoHS Compliant
View Details
Plier - D203-8NCR - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 8.44 inch (214 mm)
Jaw Length 2.31 inch (58.74 mm)
View Details
2 suppliers
6618 - Top cutters, heavy duty - 66185160 - Stahlwille North America
Specs
Length 6.3 inch (160 mm)
Weight 8.47 oz (2.35 N)
View Details