Klein Tools, Inc. Plier D238-8

Description
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 8-1/16 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL RED HANDLE COLOR ANGLED HEAD JAW TYPE JAW THICKNESS 7/16 INCH
Datasheet
Description
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 8-1/16 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL RED HANDLE COLOR ANGLED HEAD JAW TYPE JAW THICKNESS 7/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D238-8 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D238-8
Plier D238-8
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 8-1/16 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL RED HANDLE COLOR ANGLED HEAD JAW TYPE JAW THICKNESS 7/16 INCH
  • HOT-RIVETED, DIAGONAL TYPE
  • STEEL MATERIAL
  • 8-1/16 INCH OVERALL LENGTH
  • 13/16 INCH JAW LENGTH
  • 1-3/16 INCH JAW WIDTH
  • CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLASTIC HANDLE MATERIAL
  • RED HANDLE COLOR
  • ANGLED HEAD JAW TYPE
  • JAW THICKNESS 7/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D238-8
Product Name Plier
Length 8.06 inch (205 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
Standards RoHS Compliant
View Details
Plier - D323-41/2C - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 4.81 inch (122 mm)
Jaw Length 1.06 inch (26.99 mm)
View Details
2 suppliers