Klein Tools, Inc. Plier D234-6C

Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 5-13/16 INCH OVERALL LENGTH 1-3/32 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, CRIMPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR JAW THICKNESS 3/8 INCH KNIFE LENGTH 1/2 INCH
Datasheet
Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 5-13/16 INCH OVERALL LENGTH 1-3/32 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, CRIMPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR JAW THICKNESS 3/8 INCH KNIFE LENGTH 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D234-6C - Klein Tools, Inc.
Chicago, IL, USA
Plier
D234-6C
Plier D234-6C
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 5-13/16 INCH OVERALL LENGTH 1-3/32 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, CRIMPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR JAW THICKNESS 3/8 INCH KNIFE LENGTH 1/2 INCH
  • HOT-RIVETED, SPRING LOADED TYPE
  • STEEL MATERIAL
  • 5-13/16 INCH OVERALL LENGTH
  • 1-3/32 INCH JAW LENGTH
  • 11/16 INCH JAW WIDTH
  • CUTTING, CRIMPING APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • JAW THICKNESS 3/8 INCH
  • KNIFE LENGTH 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D234-6C
Product Name Plier
Length 5.81 inch (148 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1447963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7 inch (178 mm)
Standards VDE/1000V Approved
View Details
Plier - D203-6-INS - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 6.88 inch (175 mm)
Jaw Length 1.94 inch (49.21 mm)
View Details
2 suppliers
Lineman's Pliers - THT-1860 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 8 inch (203 mm)
Features Soft Handles
View Details