Klein Tools, Inc. Plier D203-6-INS

Description
HOT-RIVETED TYPE STEEL MATERIAL 6-7/8 INCH OVERALL LENGTH 1-15/16 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, LOOPING, WRAPPING APPLICATION INDUCTION HARDENED PROCESS HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL BRIGHT ORANGE HANDLE COLOR LONG NOSE, KNURLED, STANDARD JAW TYPE JAW TIP SIZE 3/32 INCH KNIFE LENGTH 1/2 INCH NOSE TYPE TOOTH GRIP HANDLE LENGTH 4-27/64 INCH JAW THICKNESS 3/8 INCH POINT THICKNESS 3/32 INCH APPLICABLE STANDARD ASTM F1505
Request a Quote Datasheet
Description
HOT-RIVETED TYPE STEEL MATERIAL 6-7/8 INCH OVERALL LENGTH 1-15/16 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, LOOPING, WRAPPING APPLICATION INDUCTION HARDENED PROCESS HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL BRIGHT ORANGE HANDLE COLOR LONG NOSE, KNURLED, STANDARD JAW TYPE JAW TIP SIZE 3/32 INCH KNIFE LENGTH 1/2 INCH NOSE TYPE TOOTH GRIP HANDLE LENGTH 4-27/64 INCH JAW THICKNESS 3/8 INCH POINT THICKNESS 3/32 INCH APPLICABLE STANDARD ASTM F1505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D203-6-INS - Klein Tools, Inc.
Chicago, IL, USA
HOT-RIVETED TYPE STEEL MATERIAL 6-7/8 INCH OVERALL LENGTH 1-15/16 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, LOOPING, WRAPPING APPLICATION INDUCTION HARDENED PROCESS HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL BRIGHT ORANGE HANDLE COLOR LONG NOSE, KNURLED, STANDARD JAW TYPE JAW TIP SIZE 3/32 INCH KNIFE LENGTH 1/2 INCH NOSE TYPE TOOTH GRIP HANDLE LENGTH 4-27/64 INCH JAW THICKNESS 3/8 INCH POINT THICKNESS 3/32 INCH APPLICABLE STANDARD ASTM F1505
  • HOT-RIVETED TYPE
  • STEEL MATERIAL
  • 6-7/8 INCH OVERALL LENGTH
  • 1-15/16 INCH JAW LENGTH
  • 11/16 INCH JAW WIDTH
  • CUTTING, LOOPING, WRAPPING APPLICATION
  • INDUCTION HARDENED PROCESS
  • HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL
  • BRIGHT ORANGE HANDLE COLOR
  • LONG NOSE, KNURLED, STANDARD JAW TYPE
  • JAW TIP SIZE 3/32 INCH
  • KNIFE LENGTH 1/2 INCH
  • NOSE TYPE TOOTH GRIP
  • HANDLE LENGTH 4-27/64 INCH
  • JAW THICKNESS 3/8 INCH
  • POINT THICKNESS 3/32 INCH
  • APPLICABLE STANDARD ASTM F1505
Supplier's Site Datasheet
Pliers - D203-6-INS-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Long Nose Partially Serrated 6.88"" (174.8mm)"

"Standard Pliers Long Nose Partially Serrated 6.88"" (174.8mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D203-6-INS D203-6-INS-ND
Product Name Plier Pliers
Type Needle Nose Specialty / Other; Long Nose
Length 6.88 inch (175 mm)
Jaw Length 1.94 inch (49.21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1366987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 8.82 inch (224 mm)
Standards VDE/1000V Approved
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
8" End Nipper Pliers - DWHT70802 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type End Cutting
Length 5 inch (127 mm)
Jaw Length 1.12 inch (28.57 mm)
View Details
Channellock Code Blue 9 1/2” Tongue & Groove Pliers - T-53CB-3 - Buckaroos, Inc.
Specs
Type Tongue and Groove
Length 9.5 inch (241 mm)
View Details