Klein Tools, Inc. Plier D232-8

Description
HIGH-LEVERAGE TYPE STEEL MATERIAL 8-1/2 INCH OVERALL LENGTH 3/8 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION PLASTIC HANDLE MATERIAL RED HANDLE COLOR CURVED JAW TYPE JAW THICKNESS 19/32 INCH KNIFE LENGTH 1-3/16 INCH
Datasheet
Description
HIGH-LEVERAGE TYPE STEEL MATERIAL 8-1/2 INCH OVERALL LENGTH 3/8 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION PLASTIC HANDLE MATERIAL RED HANDLE COLOR CURVED JAW TYPE JAW THICKNESS 19/32 INCH KNIFE LENGTH 1-3/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D232-8 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D232-8
Plier D232-8
HIGH-LEVERAGE TYPE STEEL MATERIAL 8-1/2 INCH OVERALL LENGTH 3/8 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION PLASTIC HANDLE MATERIAL RED HANDLE COLOR CURVED JAW TYPE JAW THICKNESS 19/32 INCH KNIFE LENGTH 1-3/16 INCH
  • HIGH-LEVERAGE TYPE
  • STEEL MATERIAL
  • 8-1/2 INCH OVERALL LENGTH
  • 3/8 INCH JAW LENGTH
  • 1-3/16 INCH JAW WIDTH
  • CUTTING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • RED HANDLE COLOR
  • CURVED JAW TYPE
  • JAW THICKNESS 19/32 INCH
  • KNIFE LENGTH 1-3/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D232-8
Product Name Plier
Length 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Standards RoHS Compliant
View Details
Plier - J2138NE - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Combination
Length 8.81 inch (224 mm)
Jaw Length 1.44 inch (36.51 mm)
View Details
2 suppliers
6602 - Heavy duty side cutters - 66027160 - Stahlwille North America
Specs
Type Diagonal
Length 6.3 inch (160 mm)
Weight 7.76 oz (2.16 N)
View Details