Klein Tools, Inc. Plier J2000-28

Description
HEAVY DUTY, HIGH LEVERAGE, HOT-RIVETED JOINT, DIAGONAL TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 8-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH ACSR, SCREW, NAIL AND MOST HARDENED WIRE, CUTTING, GRIPPING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 1 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL LIGHT BLUE/BLACK HANDLE COLOR BEVELED, KNURLED JAW TYPE JOURNEYMAN[TM] BRAND HANDLE LENGTH 4-3/4 INCH JAW THICKNESS 7/16 INCH 2000 MODEL
Datasheet
Description
HEAVY DUTY, HIGH LEVERAGE, HOT-RIVETED JOINT, DIAGONAL TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 8-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH ACSR, SCREW, NAIL AND MOST HARDENED WIRE, CUTTING, GRIPPING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 1 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL LIGHT BLUE/BLACK HANDLE COLOR BEVELED, KNURLED JAW TYPE JOURNEYMAN[TM] BRAND HANDLE LENGTH 4-3/4 INCH JAW THICKNESS 7/16 INCH 2000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J2000-28 - Klein Tools, Inc.
Chicago, IL, USA
HEAVY DUTY, HIGH LEVERAGE, HOT-RIVETED JOINT, DIAGONAL TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 8-1/8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH ACSR, SCREW, NAIL AND MOST HARDENED WIRE, CUTTING, GRIPPING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 1 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL LIGHT BLUE/BLACK HANDLE COLOR BEVELED, KNURLED JAW TYPE JOURNEYMAN[TM] BRAND HANDLE LENGTH 4-3/4 INCH JAW THICKNESS 7/16 INCH 2000 MODEL
  • HEAVY DUTY, HIGH LEVERAGE, HOT-RIVETED JOINT, DIAGONAL TYPE
  • STEEL MATERIAL
  • POLISHED BLACK OXIDE FINISH
  • 8-1/8 INCH OVERALL LENGTH
  • 13/16 INCH JAW LENGTH
  • 1-3/16 INCH JAW WIDTH
  • ACSR, SCREW, NAIL AND MOST HARDENED WIRE, CUTTING, GRIPPING APPLICATION
  • FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS
  • 1 INCH CAPACITY
  • PLASTIC DIPPED STEEL HANDLE MATERIAL
  • LIGHT BLUE/BLACK HANDLE COLOR
  • BEVELED, KNURLED JAW TYPE
  • JOURNEYMAN[TM] BRAND
  • HANDLE LENGTH 4-3/4 INCH
  • JAW THICKNESS 7/16 INCH
  • 2000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number J2000-28
Product Name Plier
Length 8.12 inch (206 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1829970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 6.3 inch (160 mm)
Jaw Length 1.97 inch (50 mm)
View Details
Channellock Code Blue 8
Specs
Type End Cutting
Length 8 inch (203 mm)
View Details
Pliers - 2382526 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Length 9.06 inch (230 mm)
Jaw Length 0.9843 inch (25 mm)
Features Electrically Insulated
View Details