Klein Tools, Inc. Plier 12098

Description
HOT-RIVETED TYPE STEEL MATERIAL 14 INCH OVERALL LENGTH 1-25/32 INCH JAW LENGTH 1-1/32 INCH JAW WIDTH CUTTING, CRIMPING, GRIPPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL DARK BLUE HANDLE COLOR UNIVERSAL NOSE JAW TYPE JAW THICKNESS 17/32 INCH KNIFE LENGTH 3/4 INCH
Request a Quote Datasheet
Description
HOT-RIVETED TYPE STEEL MATERIAL 14 INCH OVERALL LENGTH 1-25/32 INCH JAW LENGTH 1-1/32 INCH JAW WIDTH CUTTING, CRIMPING, GRIPPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL DARK BLUE HANDLE COLOR UNIVERSAL NOSE JAW TYPE JAW THICKNESS 17/32 INCH KNIFE LENGTH 3/4 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 12098 - Klein Tools, Inc.
Chicago, IL, USA
Plier
12098
Plier 12098
HOT-RIVETED TYPE STEEL MATERIAL 14 INCH OVERALL LENGTH 1-25/32 INCH JAW LENGTH 1-1/32 INCH JAW WIDTH CUTTING, CRIMPING, GRIPPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL DARK BLUE HANDLE COLOR UNIVERSAL NOSE JAW TYPE JAW THICKNESS 17/32 INCH KNIFE LENGTH 3/4 INCH
  • HOT-RIVETED TYPE
  • STEEL MATERIAL
  • 14 INCH OVERALL LENGTH
  • 1-25/32 INCH JAW LENGTH
  • 1-1/32 INCH JAW WIDTH
  • CUTTING, CRIMPING, GRIPPING APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLASTIC HANDLE MATERIAL
  • DARK BLUE HANDLE COLOR
  • UNIVERSAL NOSE JAW TYPE
  • JAW THICKNESS 17/32 INCH
  • KNIFE LENGTH 3/4 INCH
Supplier's Site Datasheet
Pliers - 12098-ND - DigiKey
Thief River Falls, MN, United States
Pliers
12098-ND
Pliers 12098-ND
"Combination Pliers Flat Nose Partially Serrated 8.63"" (219.1mm)"

"Combination Pliers Flat Nose Partially Serrated 8.63"" (219.1mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number 12098 12098-ND
Product Name Plier Pliers
Length 14 inch (356 mm)
Jaw Length 1.78 inch (45.24 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1447964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 10 inch (254 mm)
Standards VDE/1000V Approved
View Details
Plier - D2000-48-INS - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 8.25 inch (210 mm)
Jaw Length 0.8125 inch (20.64 mm)
Material Steel
View Details
Long Nose Pliers - THT-1840 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Needle Nose
Features Soft Handles
Material Hardened Steel
View Details