Klein Tools, Inc. Plier D228-8

Description
HIGH LEVERAGE, HOT-RIVETED JOINT, LOCKING JOINT, DIAGONAL TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 8-1/16 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 1-3/16 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL RED HANDLE COLOR HANDLE LENGTH 6 INCH JAW THICKNESS 7/16 INCH
Datasheet
Description
HIGH LEVERAGE, HOT-RIVETED JOINT, LOCKING JOINT, DIAGONAL TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 8-1/16 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 1-3/16 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL RED HANDLE COLOR HANDLE LENGTH 6 INCH JAW THICKNESS 7/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D228-8 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D228-8
Plier D228-8
HIGH LEVERAGE, HOT-RIVETED JOINT, LOCKING JOINT, DIAGONAL TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 8-1/16 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 1-3/16 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL RED HANDLE COLOR HANDLE LENGTH 6 INCH JAW THICKNESS 7/16 INCH
  • HIGH LEVERAGE, HOT-RIVETED JOINT, LOCKING JOINT, DIAGONAL TYPE
  • STEEL MATERIAL
  • POLISHED BLACK OXIDE FINISH
  • 8-1/16 INCH OVERALL LENGTH
  • 13/16 INCH JAW LENGTH
  • 1-3/16 INCH JAW WIDTH
  • CUTTING APPLICATION
  • FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS
  • 1-3/16 INCH CAPACITY
  • PLASTIC DIPPED STEEL HANDLE MATERIAL
  • RED HANDLE COLOR
  • HANDLE LENGTH 6 INCH
  • JAW THICKNESS 7/16 INCH
Supplier's Site Datasheet
Tool; Cutting Plier; 8 in.; 13/16 in.; 1-3/16 in.; 7/16 in.; Plastic Dipped - 70145416 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tool; Cutting Plier; 8 in.; 13/16 in.; 1-3/16 in.; 7/16 in.; Plastic Dipped
70145416
Tool; Cutting Plier; 8 in.; 13/16 in.; 1-3/16 in.; 7/16 in.; Plastic Dipped 70145416
High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other plier designs

High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other plier designs

Supplier's Site

Technical Specifications

  Klein Tools, Inc. Allied Electronics, Inc.
Product Category Pliers Pliers
Product Number D228-8 70145416
Product Name Plier Tool; Cutting Plier; 8 in.; 13/16 in.; 1-3/16 in.; 7/16 in.; Plastic Dipped
Length 8.06 inch (205 mm) 8 inch (203 mm)
Jaw Length 0.8125 inch (20.64 mm) 0.8125 inch (20.64 mm)
Material Steel
Type End Cutting
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier Sets - 1253094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
Standards RoHS Compliant
View Details
Lineman's Pliers - THT-1860 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 8 inch (203 mm)
Features Soft Handles
View Details
Plier - 0151-09CD - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Length 9.38 inch (238 mm)
Features Cutting Edge
View Details
2 suppliers