Klein Tools, Inc. Plier D2000-48

Description
HEAVY DUTY, HIGH LEVERAGE, HOT-RIVETED LOCKING JOINT, DIAGONAL TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH ACSR, SCREW, NAIL AND MOST HARDENED WIRE, CUTTING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 1-3/8 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL BLUE HANDLE COLOR ANGLED HEAD JAW TYPE HANDLE LENGTH 7-3/8 INCH JAW THICKNESS 7/16 INCH 2000 MODEL
Datasheet
Description
HEAVY DUTY, HIGH LEVERAGE, HOT-RIVETED LOCKING JOINT, DIAGONAL TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH ACSR, SCREW, NAIL AND MOST HARDENED WIRE, CUTTING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 1-3/8 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL BLUE HANDLE COLOR ANGLED HEAD JAW TYPE HANDLE LENGTH 7-3/8 INCH JAW THICKNESS 7/16 INCH 2000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D2000-48 - Klein Tools, Inc.
Chicago, IL, USA
HEAVY DUTY, HIGH LEVERAGE, HOT-RIVETED LOCKING JOINT, DIAGONAL TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH ACSR, SCREW, NAIL AND MOST HARDENED WIRE, CUTTING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 1-3/8 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL BLUE HANDLE COLOR ANGLED HEAD JAW TYPE HANDLE LENGTH 7-3/8 INCH JAW THICKNESS 7/16 INCH 2000 MODEL
  • HEAVY DUTY, HIGH LEVERAGE, HOT-RIVETED LOCKING JOINT, DIAGONAL TYPE
  • STEEL MATERIAL
  • POLISHED BLACK OXIDE FINISH
  • 8 INCH OVERALL LENGTH
  • 13/16 INCH JAW LENGTH
  • 1-3/16 INCH JAW WIDTH
  • ACSR, SCREW, NAIL AND MOST HARDENED WIRE, CUTTING APPLICATION
  • FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS
  • 1-3/8 INCH CAPACITY
  • PLASTIC DIPPED STEEL HANDLE MATERIAL
  • BLUE HANDLE COLOR
  • ANGLED HEAD JAW TYPE
  • HANDLE LENGTH 7-3/8 INCH
  • JAW THICKNESS 7/16 INCH
  • 2000 MODEL
Supplier's Site Datasheet
2000 SERIES DIAG-CUTTING PLIERS HI-LEVERAGE ANGLE HEAD - 70145272 - Allied Electronics, Inc.
Fort Worth, TX, USA
2000 SERIES DIAG-CUTTING PLIERS HI-LEVERAGE ANGLE HEAD
70145272
2000 SERIES DIAG-CUTTING PLIERS HI-LEVERAGE ANGLE HEAD 70145272
Angled head design for easy work in confined spaces High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other plier designs 2000 Series — Heavy-duty cutting knives. Cuts ACSR, screws, nails and most hardened wire. Features combination polished and black-oxide finish

  • Angled head design for easy work in confined spaces
  • High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other plier designs
  • 2000 Series — Heavy-duty cutting knives. Cuts ACSR, screws, nails and most hardened wire. Features combination polished and black-oxide finish
Supplier's Site

Technical Specifications

  Klein Tools, Inc. Allied Electronics, Inc.
Product Category Pliers Pliers
Product Number D2000-48 70145272
Product Name Plier 2000 SERIES DIAG-CUTTING PLIERS HI-LEVERAGE ANGLE HEAD
Length 8 inch (203 mm) 8.06 inch (205 mm)
Jaw Length 0.8125 inch (20.64 mm) 0.8125 inch (20.64 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1325257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 4.72 inch (120 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Plier - D322-41/2C - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 4.81 inch (122 mm)
Jaw Length 1.06 inch (26.99 mm)
View Details
2 suppliers
10643 - Punch pliers - 76590002 - Stahlwille North America
Stahlwille North America
Specs
Length 11.81 inch (300 mm)
Weight 28.44 oz (7.91 N)
View Details