Klein Tools, Inc. Plier D227-7C

Description
SPRING LOADED TYPE STEEL MATERIAL 7-11/16 INCH OVERALL LENGTH 1 INCH JAW LENGTH 31/32 INCH JAW WIDTH CUTTING APPLICATION PLASTIC HANDLE MATERIAL RED HANDLE COLOR FLUSH JAW TYPE JAW THICKNESS 1/2 INCH
Datasheet
Description
SPRING LOADED TYPE STEEL MATERIAL 7-11/16 INCH OVERALL LENGTH 1 INCH JAW LENGTH 31/32 INCH JAW WIDTH CUTTING APPLICATION PLASTIC HANDLE MATERIAL RED HANDLE COLOR FLUSH JAW TYPE JAW THICKNESS 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D227-7C - Klein Tools, Inc.
Chicago, IL, USA
Plier
D227-7C
Plier D227-7C
SPRING LOADED TYPE STEEL MATERIAL 7-11/16 INCH OVERALL LENGTH 1 INCH JAW LENGTH 31/32 INCH JAW WIDTH CUTTING APPLICATION PLASTIC HANDLE MATERIAL RED HANDLE COLOR FLUSH JAW TYPE JAW THICKNESS 1/2 INCH
  • SPRING LOADED TYPE
  • STEEL MATERIAL
  • 7-11/16 INCH OVERALL LENGTH
  • 1 INCH JAW LENGTH
  • 31/32 INCH JAW WIDTH
  • CUTTING APPLICATION
  • PLASTIC HANDLE MATERIAL
  • RED HANDLE COLOR
  • FLUSH JAW TYPE
  • JAW THICKNESS 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D227-7C
Product Name Plier
Length 7.69 inch (195 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Plier - 12098 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 14 inch (356 mm)
Jaw Length 1.78 inch (45.24 mm)
Material Steel
View Details
2 suppliers
Lineman's Pliers - THT-2150 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 6 inch (152 mm)
Features Soft Handles
View Details