Klein Tools, Inc. Plier D220-7

Description
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 7-11/16 INCH OVERALL LENGTH 1 INCH JAW LENGTH 31/32 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL RED HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 1/2 INCH
Datasheet
Description
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 7-11/16 INCH OVERALL LENGTH 1 INCH JAW LENGTH 31/32 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL RED HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D220-7 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D220-7
Plier D220-7
HOT-RIVETED, DIAGONAL TYPE STEEL MATERIAL 7-11/16 INCH OVERALL LENGTH 1 INCH JAW LENGTH 31/32 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL RED HANDLE COLOR TAPERED NOSE JAW TYPE JAW THICKNESS 1/2 INCH
  • HOT-RIVETED, DIAGONAL TYPE
  • STEEL MATERIAL
  • 7-11/16 INCH OVERALL LENGTH
  • 1 INCH JAW LENGTH
  • 31/32 INCH JAW WIDTH
  • CUTTING APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLASTIC HANDLE MATERIAL
  • RED HANDLE COLOR
  • TAPERED NOSE JAW TYPE
  • JAW THICKNESS 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D220-7
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1829980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
PLIER - E117921 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal; Retaining-Ring
Length 5.7 inch (145 mm)
Features Bent Nose; Soft Handles
View Details
Crescent 7
Specs
Type Tongue and Groove
Length 7 inch (178 mm)
View Details