Klein Tools, Inc. Plier D213-9ST

Description
HEAVY DUTY, HIGH LEVERAGE, HOT-RIVETED JOINT, SPRING LOADED TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH SOFT ANNEALED REBAR TIE WIRE, CUTTING, GRIPPING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 1-3/8 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL BLUE HANDLE COLOR SQUARE NOSE, KNURLED JAW TYPE KNIFE LENGTH 25/32 INCH HANDLE LENGTH 7-3/8 INCH JAW THICKNESS 5/8 INCH
Request a Quote Datasheet
Description
HEAVY DUTY, HIGH LEVERAGE, HOT-RIVETED JOINT, SPRING LOADED TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH SOFT ANNEALED REBAR TIE WIRE, CUTTING, GRIPPING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 1-3/8 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL BLUE HANDLE COLOR SQUARE NOSE, KNURLED JAW TYPE KNIFE LENGTH 25/32 INCH HANDLE LENGTH 7-3/8 INCH JAW THICKNESS 5/8 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D213-9ST - Klein Tools, Inc.
Chicago, IL, USA
HEAVY DUTY, HIGH LEVERAGE, HOT-RIVETED JOINT, SPRING LOADED TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH SOFT ANNEALED REBAR TIE WIRE, CUTTING, GRIPPING APPLICATION FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS 1-3/8 INCH CAPACITY PLASTIC DIPPED STEEL HANDLE MATERIAL BLUE HANDLE COLOR SQUARE NOSE, KNURLED JAW TYPE KNIFE LENGTH 25/32 INCH HANDLE LENGTH 7-3/8 INCH JAW THICKNESS 5/8 INCH
  • HEAVY DUTY, HIGH LEVERAGE, HOT-RIVETED JOINT, SPRING LOADED TYPE
  • STEEL MATERIAL
  • POLISHED BLACK OXIDE FINISH
  • 9-3/8 INCH OVERALL LENGTH
  • 1-19/32 INCH JAW LENGTH
  • 1-1/4 INCH JAW WIDTH
  • SOFT ANNEALED REBAR TIE WIRE, CUTTING, GRIPPING APPLICATION
  • FORGED, PRECISION MACHINED, HARDENED, TEMPERED PROCESS
  • 1-3/8 INCH CAPACITY
  • PLASTIC DIPPED STEEL HANDLE MATERIAL
  • BLUE HANDLE COLOR
  • SQUARE NOSE, KNURLED JAW TYPE
  • KNIFE LENGTH 25/32 INCH
  • HANDLE LENGTH 7-3/8 INCH
  • JAW THICKNESS 5/8 INCH
Supplier's Site Datasheet
Pliers - D213-9ST-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Partially Serrated 9.38"" (238.5mm)"

"Combination Pliers Flat Nose Partially Serrated 9.38"" (238.5mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D213-9ST D213-9ST-ND
Product Name Plier Pliers
Length 9.38 inch (238 mm)
Jaw Length 1.59 inch (40.48 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1829799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9449 inch (24 mm)
View Details
Plier - J20017NE - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Combination
Length 7.56 inch (192 mm)
Jaw Length 1.28 inch (32.54 mm)
View Details
2 suppliers
6641 - Crimping pliers - 66410220 - Stahlwille North America
Stahlwille North America
Specs
Type Specialty / Other; Crimping Pliers
Length 8.66 inch (220 mm)
Weight 18.91 oz (5.26 N)
View Details