Klein Tools, Inc. Plier 12098-INS

Description
HOT-RIVETED TYPE STEEL MATERIAL 8-7/8 INCH OVERALL LENGTH 1-25/32 INCH JAW LENGTH 1-1/32 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE, CRIMPING, PIPE GRIPPING APPLICATION INDUCTION HARDENED PROCESS HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL BRIGHT ORANGE HANDLE COLOR UNIVERSAL NOSE, KNURLED JAW TYPE JAW THICKNESS 1/2 INCH KNIFE LENGTH 3/4 NOSE TYPE TOOTH GRIP APPLICABLE STANDARD ASTM F1505
Request a Quote Datasheet
Description
HOT-RIVETED TYPE STEEL MATERIAL 8-7/8 INCH OVERALL LENGTH 1-25/32 INCH JAW LENGTH 1-1/32 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE, CRIMPING, PIPE GRIPPING APPLICATION INDUCTION HARDENED PROCESS HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL BRIGHT ORANGE HANDLE COLOR UNIVERSAL NOSE, KNURLED JAW TYPE JAW THICKNESS 1/2 INCH KNIFE LENGTH 3/4 NOSE TYPE TOOTH GRIP APPLICABLE STANDARD ASTM F1505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 12098-INS - Klein Tools, Inc.
Chicago, IL, USA
HOT-RIVETED TYPE STEEL MATERIAL 8-7/8 INCH OVERALL LENGTH 1-25/32 INCH JAW LENGTH 1-1/32 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE, CRIMPING, PIPE GRIPPING APPLICATION INDUCTION HARDENED PROCESS HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL BRIGHT ORANGE HANDLE COLOR UNIVERSAL NOSE, KNURLED JAW TYPE JAW THICKNESS 1/2 INCH KNIFE LENGTH 3/4 NOSE TYPE TOOTH GRIP APPLICABLE STANDARD ASTM F1505
  • HOT-RIVETED TYPE
  • STEEL MATERIAL
  • 8-7/8 INCH OVERALL LENGTH
  • 1-25/32 INCH JAW LENGTH
  • 1-1/32 INCH JAW WIDTH
  • CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE, CRIMPING, PIPE GRIPPING APPLICATION
  • INDUCTION HARDENED PROCESS
  • HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL
  • BRIGHT ORANGE HANDLE COLOR
  • UNIVERSAL NOSE, KNURLED JAW TYPE
  • JAW THICKNESS 1/2 INCH
  • KNIFE LENGTH 3/4
  • NOSE TYPE TOOTH GRIP
  • APPLICABLE STANDARD ASTM F1505
Supplier's Site Datasheet
Pliers - 12098-INS-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Partially Serrated 8.88"" (225.5mm)"

"Combination Pliers Flat Nose Partially Serrated 8.88"" (225.5mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number 12098-INS 12098-INS-ND
Product Name Plier Pliers
Length 8.88 inch (225 mm)
Jaw Length 1.78 inch (45.24 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1253104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7.09 inch (180 mm)
Standards VDE/1000V Approved
View Details
Crescent 8 1/4
Specs
Type End Cutting
Length 8.25 inch (210 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Combination
Jaw Capacity 0.6700 inch (17.02 mm)
View Details