Klein Tools, Inc. Plier D213-8NE

Description
HOT-RIVETED TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 8-11/16 INCH OVERALL LENGTH 1-7/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS, HARDENED WIRE, GRIPPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL DARK BLUE HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 23/32 INCH
Request a Quote Datasheet
Description
HOT-RIVETED TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 8-11/16 INCH OVERALL LENGTH 1-7/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS, HARDENED WIRE, GRIPPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL DARK BLUE HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 23/32 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D213-8NE - Klein Tools, Inc.
Chicago, IL, USA
HOT-RIVETED TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 8-11/16 INCH OVERALL LENGTH 1-7/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS, HARDENED WIRE, GRIPPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL DARK BLUE HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 23/32 INCH
  • HOT-RIVETED TYPE
  • STEEL MATERIAL
  • POLISHED, BLACK-OXIDE FINISH FINISH
  • 8-11/16 INCH OVERALL LENGTH
  • 1-7/16 INCH JAW LENGTH
  • 1-3/16 INCH JAW WIDTH
  • CUTS ACSR, SCREWS, NAILS, HARDENED WIRE, GRIPPING APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLASTIC HANDLE MATERIAL
  • DARK BLUE HANDLE COLOR
  • NEW ENGLAND NOSE, KNURLED JAW TYPE
  • JAW THICKNESS 5/8 INCH
  • KNIFE LENGTH 23/32 INCH
Supplier's Site Datasheet
Pliers - D213-8NE-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Partially Serrated 8.69"" (220.7mm)"

"Combination Pliers Flat Nose Partially Serrated 8.69"" (220.7mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D213-8NE D213-8NE-ND
Product Name Plier Pliers
Type Combination Combination; Flat-Nose; Specialty / Other; Flat Nose
Length 8.69 inch (221 mm)
Jaw Length 1.44 inch (36.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.35 inch (136 mm)
Jaw Length 0.4724 inch (12 mm)
Standards RoHS Compliant
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Diagonal; Specialty / Other; Tapered Nose
Jaw Length 0.8800 inch (22.35 mm)
Jaw Capacity 1.13 inch (28.7 mm)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details