Klein Tools, Inc. Plier D209-4C

Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 4-1/4 INCH OVERALL LENGTH 1/2 INCH JAW LENGTH 1/4 INCH JAW WIDTH CUTTING, TRIMMING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR POINTED NOSE JAW TYPE JAW THICKNESS 1/4 INCH
Datasheet
Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 4-1/4 INCH OVERALL LENGTH 1/2 INCH JAW LENGTH 1/4 INCH JAW WIDTH CUTTING, TRIMMING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR POINTED NOSE JAW TYPE JAW THICKNESS 1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D209-4C - Klein Tools, Inc.
Chicago, IL, USA
Plier
D209-4C
Plier D209-4C
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 4-1/4 INCH OVERALL LENGTH 1/2 INCH JAW LENGTH 1/4 INCH JAW WIDTH CUTTING, TRIMMING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR POINTED NOSE JAW TYPE JAW THICKNESS 1/4 INCH
  • HOT-RIVETED, SPRING LOADED TYPE
  • STEEL MATERIAL
  • 4-1/4 INCH OVERALL LENGTH
  • 1/2 INCH JAW LENGTH
  • 1/4 INCH JAW WIDTH
  • CUTTING, TRIMMING APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLASTIC HANDLE MATERIAL
  • ROYAL BLUE HANDLE COLOR
  • POINTED NOSE JAW TYPE
  • JAW THICKNESS 1/4 INCH
Supplier's Site Datasheet
Tool; Cutting Plier; 4-1/4 in.; 1/2 in.; 7/16 in.; 1/4 in.; Plastic Dipped - 70145405 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tool; Cutting Plier; 4-1/4 in.; 1/2 in.; 7/16 in.; 1/4 in.; Plastic Dipped
70145405
Tool; Cutting Plier; 4-1/4 in.; 1/2 in.; 7/16 in.; 1/4 in.; Plastic Dipped 70145405
5 in. Lightweight Flush Cutter Those pliers are made with semi-flush cutting blades and a sharp nose for working in confined areas. Widely used for trimming printed circuit boards. Specifically designed for tip cutting with coil spring and plastic dipped handles. Dimensions. Overall Length: D209-4C — 41⁄4"; D209-5C — 51⁄16". Jaw Length: D209-4C — 1⁄2"; D209-5C — 11⁄16". Jaw Width: D209-4C — 7⁄16"; D209-5C — 9⁄16". Jaw Thickness: D209-4C — 1⁄4"; D209-5C — 3⁄8". Shears wire up to 18 AWG producing a flat, flush cut.

5 in. Lightweight Flush Cutter
Those pliers are made with semi-flush cutting blades and a sharp nose for working in confined areas. Widely used for trimming printed circuit boards. Specifically designed for tip cutting with coil spring and plastic dipped handles. Dimensions. Overall Length: D209-4C — 41⁄4"; D209-5C — 51⁄16". Jaw Length: D209-4C — 1⁄2"; D209-5C — 11⁄16". Jaw Width: D209-4C — 7⁄16"; D209-5C — 9⁄16". Jaw Thickness: D209-4C — 1⁄4"; D209-5C — 3⁄8".
Shears wire up to 18 AWG producing a flat, flush cut.

Supplier's Site
Plier, Diagonal Cutting, 108Mm; Plier Style Klein Tools - 58AC2691 - Newark, An Avnet Company
Chicago, IL, United States
Plier, Diagonal Cutting, 108Mm; Plier Style Klein Tools
58AC2691
Plier, Diagonal Cutting, 108Mm; Plier Style Klein Tools 58AC2691
PLIER, DIAGONAL CUTTING, 108MM; Plier Style:Diagonal Cutting; Overall Length:108mm; Product Range:Diagonal Cutting Pliers; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA

PLIER, DIAGONAL CUTTING, 108MM; Plier Style:Diagonal Cutting; Overall Length:108mm; Product Range:Diagonal Cutting Pliers; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pliers Pliers Pliers
Product Number D209-4C 70145405 58AC2691
Product Name Plier Tool; Cutting Plier; 4-1/4 in.; 1/2 in.; 7/16 in.; 1/4 in.; Plastic Dipped Plier, Diagonal Cutting, 108Mm; Plier Style Klein Tools
Type Round-Nose End Cutting Diagonal; End Cutting
Length 4.25 inch (108 mm) 4.25 inch (108 mm) 4.25 inch (108 mm)
Jaw Length 0.5000 inch (12.7 mm) 0.5000 inch (12.7 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1829978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
Plier - J266G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Specialty / Other; STRAIGHT
Length 6.19 inch (157 mm)
Jaw Length 1.09 inch (27.78 mm)
View Details
Channellock Code Blue 8” Diagonal Cutting Plier - T-53CB-2 - Buckaroos, Inc.
Specs
Type Diagonal
Length 8 inch (203 mm)
View Details