Klein Tools, Inc. Plier D366-6C

Description
SPRING LOADED TYPE STEEL MATERIAL 8 INCH OVERALL LENGTH 1-15/16 INCH JAW LENGTH 11/16 INCH JAW WIDTH WRAPPING, LOOPING APPLICATION FOAM PLASTIC HANDLE MATERIAL RED HANDLE COLOR NEEDLE NOSE, KNURLED JAW TYPE JAW THICKNESS 3/8 INCH POINT THICKNESS 1/16 INCH
Datasheet
Description
SPRING LOADED TYPE STEEL MATERIAL 8 INCH OVERALL LENGTH 1-15/16 INCH JAW LENGTH 11/16 INCH JAW WIDTH WRAPPING, LOOPING APPLICATION FOAM PLASTIC HANDLE MATERIAL RED HANDLE COLOR NEEDLE NOSE, KNURLED JAW TYPE JAW THICKNESS 3/8 INCH POINT THICKNESS 1/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D366-6C - Klein Tools, Inc.
Chicago, IL, USA
Plier
D366-6C
Plier D366-6C
SPRING LOADED TYPE STEEL MATERIAL 8 INCH OVERALL LENGTH 1-15/16 INCH JAW LENGTH 11/16 INCH JAW WIDTH WRAPPING, LOOPING APPLICATION FOAM PLASTIC HANDLE MATERIAL RED HANDLE COLOR NEEDLE NOSE, KNURLED JAW TYPE JAW THICKNESS 3/8 INCH POINT THICKNESS 1/16 INCH
  • SPRING LOADED TYPE
  • STEEL MATERIAL
  • 8 INCH OVERALL LENGTH
  • 1-15/16 INCH JAW LENGTH
  • 11/16 INCH JAW WIDTH
  • WRAPPING, LOOPING APPLICATION
  • FOAM PLASTIC HANDLE MATERIAL
  • RED HANDLE COLOR
  • NEEDLE NOSE, KNURLED JAW TYPE
  • JAW THICKNESS 3/8 INCH
  • POINT THICKNESS 1/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number D366-6C
Product Name Plier
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1253109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.64 inch (67 mm)
View Details
Channellock Code Blue 8
Specs
Type End Cutting
Length 8 inch (203 mm)
View Details