Klein Tools, Inc. Plier D203-8N

Description
HOT-RIVETED TYPE STEEL MATERIAL 8-7/16 INCH OVERALL LENGTH 2-5/16 INCH JAW LENGTH 1 INCH JAW WIDTH CUTTING, STRIPPING APPLICATION INDUCTION HARDENED PROCESS 12 AWG (WIRE STRIPPING) CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE JAW TYPE JAW THICKNESS 1/2 INCH KNIFE LENGTH 5/8 INCH POINT THICKNESS 1/8 INCH
Request a Quote Datasheet
Description
HOT-RIVETED TYPE STEEL MATERIAL 8-7/16 INCH OVERALL LENGTH 2-5/16 INCH JAW LENGTH 1 INCH JAW WIDTH CUTTING, STRIPPING APPLICATION INDUCTION HARDENED PROCESS 12 AWG (WIRE STRIPPING) CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE JAW TYPE JAW THICKNESS 1/2 INCH KNIFE LENGTH 5/8 INCH POINT THICKNESS 1/8 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D203-8N - Klein Tools, Inc.
Chicago, IL, USA
Plier
D203-8N
Plier D203-8N
HOT-RIVETED TYPE STEEL MATERIAL 8-7/16 INCH OVERALL LENGTH 2-5/16 INCH JAW LENGTH 1 INCH JAW WIDTH CUTTING, STRIPPING APPLICATION INDUCTION HARDENED PROCESS 12 AWG (WIRE STRIPPING) CAPACITY PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE JAW TYPE JAW THICKNESS 1/2 INCH KNIFE LENGTH 5/8 INCH POINT THICKNESS 1/8 INCH
  • HOT-RIVETED TYPE
  • STEEL MATERIAL
  • 8-7/16 INCH OVERALL LENGTH
  • 2-5/16 INCH JAW LENGTH
  • 1 INCH JAW WIDTH
  • CUTTING, STRIPPING APPLICATION
  • INDUCTION HARDENED PROCESS
  • 12 AWG (WIRE STRIPPING) CAPACITY
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • LONG NOSE JAW TYPE
  • JAW THICKNESS 1/2 INCH
  • KNIFE LENGTH 5/8 INCH
  • POINT THICKNESS 1/8 INCH
Supplier's Site Datasheet
Pliers - D203-8N-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Long Nose Partially Serrated 8.44"" (214.3mm)"

"Combination Pliers Long Nose Partially Serrated 8.44"" (214.3mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D203-8N D203-8N-ND
Product Name Plier Pliers
Type Needle Nose Combination; Specialty / Other; Long Nose
Length 8.44 inch (214 mm)
Jaw Length 2.31 inch (58.74 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Pliers - 1742-1240-ND - DigiKey
Klein Tools, Inc.
Specs
Type Combination; Flat-Nose; Specialty / Other; Flat Nose
Weight 17.6 oz (4.89 N)
Features Cutting Edge; Soft Handles
View Details
50450 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details