Klein Tools, Inc. Plier D203-8N-INS

Description
HOT-RIVETED TYPE STEEL MATERIAL 8-7/8 INCH OVERALL LENGTH 2-5/16 INCH JAW LENGTH 1 INCH JAW WIDTH CUTTING, SKINNING APPLICATION INDUCTION HARDENED PROCESS 12 AWG CAPACITY HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL BRIGHT ORANGE HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 1/2 INCH KNIFE LENGTH 5/8 INCH POINT THICKNESS 1/8 INCH APPLICABLE STANDARD ASTM F1505
Request a Quote Datasheet
Description
HOT-RIVETED TYPE STEEL MATERIAL 8-7/8 INCH OVERALL LENGTH 2-5/16 INCH JAW LENGTH 1 INCH JAW WIDTH CUTTING, SKINNING APPLICATION INDUCTION HARDENED PROCESS 12 AWG CAPACITY HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL BRIGHT ORANGE HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 1/2 INCH KNIFE LENGTH 5/8 INCH POINT THICKNESS 1/8 INCH APPLICABLE STANDARD ASTM F1505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D203-8N-INS - Klein Tools, Inc.
Chicago, IL, USA
HOT-RIVETED TYPE STEEL MATERIAL 8-7/8 INCH OVERALL LENGTH 2-5/16 INCH JAW LENGTH 1 INCH JAW WIDTH CUTTING, SKINNING APPLICATION INDUCTION HARDENED PROCESS 12 AWG CAPACITY HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL BRIGHT ORANGE HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 1/2 INCH KNIFE LENGTH 5/8 INCH POINT THICKNESS 1/8 INCH APPLICABLE STANDARD ASTM F1505
  • HOT-RIVETED TYPE
  • STEEL MATERIAL
  • 8-7/8 INCH OVERALL LENGTH
  • 2-5/16 INCH JAW LENGTH
  • 1 INCH JAW WIDTH
  • CUTTING, SKINNING APPLICATION
  • INDUCTION HARDENED PROCESS
  • 12 AWG CAPACITY
  • HIGH-DIELECTRIC PLASTIC (OUTSIDE), STEEL (INSIDE) HANDLE MATERIAL
  • BRIGHT ORANGE HANDLE COLOR
  • LONG NOSE, KNURLED JAW TYPE
  • JAW THICKNESS 1/2 INCH
  • KNIFE LENGTH 5/8 INCH
  • POINT THICKNESS 1/8 INCH
  • APPLICABLE STANDARD ASTM F1505
Supplier's Site Datasheet
Pliers - D203-8N-INS-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Long Nose Serrated 8.88"" (225.5mm)"

"Standard Pliers Long Nose Serrated 8.88"" (225.5mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D203-8N-INS D203-8N-INS-ND
Product Name Plier Pliers
Type Needle Nose Specialty / Other; Long Nose
Length 8.88 inch (225 mm)
Jaw Length 2.31 inch (58.74 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Plier - D203-6H2 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 6.62 inch (168 mm)
Jaw Length 1.88 inch (47.62 mm)
View Details
3 suppliers
6641 - Crimping pliers - 66410220 - Stahlwille North America
Stahlwille North America
Specs
Type Specialty / Other; Crimping Pliers
Length 8.66 inch (220 mm)
Weight 18.91 oz (5.26 N)
View Details