Klein Tools, Inc. Plier D203-7C

Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 7-3/16 INCH OVERALL LENGTH 2-7/16 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, LOOPING, WIRE WRAPPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 3/8 INCH KNIFE LENGTH 1/2 INCH POINT THICKNESS 3/32 INCH
Request a Quote Datasheet
Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 7-3/16 INCH OVERALL LENGTH 2-7/16 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, LOOPING, WIRE WRAPPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 3/8 INCH KNIFE LENGTH 1/2 INCH POINT THICKNESS 3/32 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D203-7C - Klein Tools, Inc.
Chicago, IL, USA
Plier
D203-7C
Plier D203-7C
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 7-3/16 INCH OVERALL LENGTH 2-7/16 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, LOOPING, WIRE WRAPPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 3/8 INCH KNIFE LENGTH 1/2 INCH POINT THICKNESS 3/32 INCH
  • HOT-RIVETED, SPRING LOADED TYPE
  • STEEL MATERIAL
  • 7-3/16 INCH OVERALL LENGTH
  • 2-7/16 INCH JAW LENGTH
  • 11/16 INCH JAW WIDTH
  • CUTTING, LOOPING, WIRE WRAPPING APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • LONG NOSE, KNURLED JAW TYPE
  • JAW THICKNESS 3/8 INCH
  • KNIFE LENGTH 1/2 INCH
  • POINT THICKNESS 3/32 INCH
Supplier's Site Datasheet
Pliers - D203-7C-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Long Nose Partially Serrated 7.19"" (182.6mm)"

"Combination Pliers Long Nose Partially Serrated 7.19"" (182.6mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D203-7C D203-7C-ND
Product Name Plier Pliers
Type Needle Nose Combination; Specialty / Other; Long Nose
Length 7.19 inch (183 mm)
Jaw Length 2.44 inch (61.91 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Plier - 12098 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 14 inch (356 mm)
Jaw Length 1.78 inch (45.24 mm)
Material Steel
View Details
2 suppliers
6501 - Combination pliers - 65016200 - Stahlwille North America
Specs
Type Combination
Length 7.87 inch (200 mm)
Weight 9.28 oz (2.58 N)
View Details