Klein Tools, Inc. Plier D203-6C

Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 6-5/8 INCH OVERALL LENGTH 1-7/8 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, LOOPING, WIRE WRAPPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 3/8 INCH KNIFE LENGTH 1/2 INCH POINT THICKNESS 3/32 INCH
Request a Quote Datasheet
Description
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 6-5/8 INCH OVERALL LENGTH 1-7/8 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, LOOPING, WIRE WRAPPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 3/8 INCH KNIFE LENGTH 1/2 INCH POINT THICKNESS 3/32 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D203-6C - Klein Tools, Inc.
Chicago, IL, USA
Plier
D203-6C
Plier D203-6C
HOT-RIVETED, SPRING LOADED TYPE STEEL MATERIAL 6-5/8 INCH OVERALL LENGTH 1-7/8 INCH JAW LENGTH 11/16 INCH JAW WIDTH CUTTING, LOOPING, WIRE WRAPPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL YELLOW HANDLE COLOR LONG NOSE, KNURLED JAW TYPE JAW THICKNESS 3/8 INCH KNIFE LENGTH 1/2 INCH POINT THICKNESS 3/32 INCH
  • HOT-RIVETED, SPRING LOADED TYPE
  • STEEL MATERIAL
  • 6-5/8 INCH OVERALL LENGTH
  • 1-7/8 INCH JAW LENGTH
  • 11/16 INCH JAW WIDTH
  • CUTTING, LOOPING, WIRE WRAPPING APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLASTIC HANDLE MATERIAL
  • YELLOW HANDLE COLOR
  • LONG NOSE, KNURLED JAW TYPE
  • JAW THICKNESS 3/8 INCH
  • KNIFE LENGTH 1/2 INCH
  • POINT THICKNESS 3/32 INCH
Supplier's Site Datasheet
Pliers - D203-6C-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Long Nose Partially Serrated 6.63"" (168.4mm)"

"Combination Pliers Long Nose Partially Serrated 6.63"" (168.4mm)"

Buy Now Datasheet
LONG-NOSE PLIERS, SIDE CUTTERS, 6-5/8IN, COIL SPRING - 70145274 - Allied Electronics, Inc.
Fort Worth, TX, USA
LONG-NOSE PLIERS, SIDE CUTTERS, 6-5/8IN, COIL SPRING
70145274
LONG-NOSE PLIERS, SIDE CUTTERS, 6-5/8IN, COIL SPRING 70145274
Induction hardened, long-lasting cutting knives Knurled jaws for sure wrapping and looping Curved handles provide greater tool control Spring-loaded action for self-opening

  • Induction hardened, long-lasting cutting knives
  • Knurled jaws for sure wrapping and looping
  • Curved handles provide greater tool control
  • Spring-loaded action for self-opening
Supplier's Site

Technical Specifications

  Klein Tools, Inc. DigiKey Allied Electronics, Inc.
Product Category Pliers Pliers Pliers
Product Number D203-6C D203-6C-ND 70145274
Product Name Plier Pliers LONG-NOSE PLIERS, SIDE CUTTERS, 6-5/8IN, COIL SPRING
Type Needle Nose Combination; Specialty / Other; Long Nose Needle Nose; Specialty / Other; Plier
Length 6.62 inch (168 mm) 6.62 inch (168 mm)
Jaw Length 1.88 inch (47.62 mm) 2.12 inch (53.97 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1253067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 7.87 inch (200 mm)
Jaw Length 1.69 inch (43 mm)
View Details
Plier - D203-6 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 6.62 inch (168 mm)
Jaw Length 1.88 inch (47.62 mm)
View Details
3 suppliers