Klein Tools, Inc. Plier D201-9

Description
HOT-RIVETED TYPE STEEL MATERIAL 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-5/16 INCH JAW WIDTH CUTTING, GRIPPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL DARK BLUE HANDLE COLOR SQUARE NOSE, KNURLED JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH
Request a Quote Datasheet
Description
HOT-RIVETED TYPE STEEL MATERIAL 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-5/16 INCH JAW WIDTH CUTTING, GRIPPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL DARK BLUE HANDLE COLOR SQUARE NOSE, KNURLED JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D201-9 - Klein Tools, Inc.
Chicago, IL, USA
Plier
D201-9
Plier D201-9
HOT-RIVETED TYPE STEEL MATERIAL 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-5/16 INCH JAW WIDTH CUTTING, GRIPPING APPLICATION INDUCTION HARDENED PROCESS PLASTIC HANDLE MATERIAL DARK BLUE HANDLE COLOR SQUARE NOSE, KNURLED JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH
  • HOT-RIVETED TYPE
  • STEEL MATERIAL
  • 9-3/8 INCH OVERALL LENGTH
  • 1-19/32 INCH JAW LENGTH
  • 1-5/16 INCH JAW WIDTH
  • CUTTING, GRIPPING APPLICATION
  • INDUCTION HARDENED PROCESS
  • PLASTIC HANDLE MATERIAL
  • DARK BLUE HANDLE COLOR
  • SQUARE NOSE, KNURLED JAW TYPE
  • JAW THICKNESS 5/8 INCH
  • KNIFE LENGTH 25/32 INCH
Supplier's Site Datasheet
Pliers - D201-9-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Partially Serrated 9.38"" (238.5mm)"

"Combination Pliers Flat Nose Partially Serrated 9.38"" (238.5mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D201-9 D201-9-ND
Product Name Plier Pliers
Length 9.38 inch (238 mm)
Jaw Length 1.59 inch (40.48 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2286430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.78 inch (223 mm)
Jaw Length 2.32 inch (59 mm)
Standards VDE/1000V Approved
View Details
Pliers - 1742-73066-ND - DigiKey
Klein Tools, Inc.
Specs
Type Specialty / Other; Pointed Nose
View Details
6554 - Waterpump pliers, with rapid adjustment - 65544250 - Stahlwille North America
Specs
Type Tongue and Groove
Jaw Capacity 1.97 inch (50 mm)
Weight 16.79 oz (4.67 N)
View Details