Klein Tools, Inc. Pliers D201-7CSTT

Description
"Combination Pliers Flat Nose Partially Serrated 9.00"" (228.6mm)"
Request a Quote Datasheet
Description
"Combination Pliers Flat Nose Partially Serrated 9.00"" (228.6mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 1742-1368-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Partially Serrated 9.00"" (228.6mm)"

"Combination Pliers Flat Nose Partially Serrated 9.00"" (228.6mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pliers
Product Number 1742-1368-ND
Product Name Pliers
Type Combination; Flat-Nose; Specialty / Other; Flat Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1366975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 5.2 inch (132 mm)
Standards VDE/1000V Approved
View Details
Plier - 72194 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Diagonal
Length 7 inch (178 mm)
Jaw Length 0.8125 inch (20.64 mm)
View Details
6544 - Circlip pliers for inside circlips - 65446041 - Stahlwille North America
Specs
Type Retaining-Ring
Length 11.81 inch (300 mm)
Weight 15.24 oz (4.24 N)
View Details