Klein Tools, Inc. Plier D2000-9NETH

Description
HOT-RIVETED TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION FORGED, PRECISION MACHINED, INDUCTION HARDENED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH 2000 MODEL
Request a Quote Datasheet
Description
HOT-RIVETED TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION FORGED, PRECISION MACHINED, INDUCTION HARDENED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH 2000 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D2000-9NETH - Klein Tools, Inc.
Chicago, IL, USA
HOT-RIVETED TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH FINISH 9-3/8 INCH OVERALL LENGTH 1-19/32 INCH JAW LENGTH 1-1/4 INCH JAW WIDTH CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION FORGED, PRECISION MACHINED, INDUCTION HARDENED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL ROYAL BLUE HANDLE COLOR NEW ENGLAND NOSE, KNURLED JAW TYPE JAW THICKNESS 5/8 INCH KNIFE LENGTH 25/32 INCH 2000 MODEL
  • HOT-RIVETED TYPE
  • STEEL MATERIAL
  • POLISHED, BLACK-OXIDE FINISH FINISH
  • 9-3/8 INCH OVERALL LENGTH
  • 1-19/32 INCH JAW LENGTH
  • 1-1/4 INCH JAW WIDTH
  • CUTS ACSR, SCREWS, NAILS AND MOST HARDENED WIRE APPLICATION
  • FORGED, PRECISION MACHINED, INDUCTION HARDENED, TEMPERED PROCESS
  • PLASTIC HANDLE MATERIAL
  • ROYAL BLUE HANDLE COLOR
  • NEW ENGLAND NOSE, KNURLED JAW TYPE
  • JAW THICKNESS 5/8 INCH
  • KNIFE LENGTH 25/32 INCH
  • 2000 MODEL
Supplier's Site Datasheet
Pliers - D2000-9NETH-ND - DigiKey
Thief River Falls, MN, United States
"Combination Pliers Flat Nose Partially Serrated 9.38"" (238.5mm)"

"Combination Pliers Flat Nose Partially Serrated 9.38"" (238.5mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Pliers Pliers
Product Number D2000-9NETH D2000-9NETH-ND
Product Name Plier Pliers
Type Combination Combination; Flat-Nose; Specialty / Other; Flat Nose
Length 9.38 inch (238 mm)
Jaw Length 1.59 inch (40.48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier Sets - 1253064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
Standards RoHS Compliant
View Details
Plier - J203-6 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 6.75 inch (171 mm)
Jaw Length 1.88 inch (47.62 mm)
View Details
2 suppliers
Lineman's Pliers - THT-2150 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Type Combination
Length 6 inch (152 mm)
Features Soft Handles
View Details