Klein Tools, Inc. Plier D2000-28

Description
HOT-RIVETED, HIGH-LEVERAGE, HEAVY DUTY TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH 8-1/16 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS ROYAL BLUE HANDLE COLOR DIAGONAL JAW TYPE JAW THICKNESS 7/16 INCH HANDLE FINISH PLASTIC DIPPED CUT MATERIAL ACSR, SCREW, NAIL, HARDENED WIRE SERIES 2000 MODEL
Datasheet
Description
HOT-RIVETED, HIGH-LEVERAGE, HEAVY DUTY TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH 8-1/16 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS ROYAL BLUE HANDLE COLOR DIAGONAL JAW TYPE JAW THICKNESS 7/16 INCH HANDLE FINISH PLASTIC DIPPED CUT MATERIAL ACSR, SCREW, NAIL, HARDENED WIRE SERIES 2000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - D2000-28 - Klein Tools, Inc.
Chicago, IL, USA
HOT-RIVETED, HIGH-LEVERAGE, HEAVY DUTY TYPE STEEL MATERIAL POLISHED, BLACK-OXIDE FINISH 8-1/16 INCH OVERALL LENGTH 13/16 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH CUTTING APPLICATION INDUCTION HARDENED PROCESS ROYAL BLUE HANDLE COLOR DIAGONAL JAW TYPE JAW THICKNESS 7/16 INCH HANDLE FINISH PLASTIC DIPPED CUT MATERIAL ACSR, SCREW, NAIL, HARDENED WIRE SERIES 2000 MODEL
  • HOT-RIVETED, HIGH-LEVERAGE, HEAVY DUTY TYPE
  • STEEL MATERIAL
  • POLISHED, BLACK-OXIDE FINISH
  • 8-1/16 INCH OVERALL LENGTH
  • 13/16 INCH JAW LENGTH
  • 1-3/16 INCH JAW WIDTH
  • CUTTING APPLICATION
  • INDUCTION HARDENED PROCESS
  • ROYAL BLUE HANDLE COLOR
  • DIAGONAL JAW TYPE
  • JAW THICKNESS 7/16 INCH
  • HANDLE FINISH PLASTIC DIPPED
  • CUT MATERIAL ACSR, SCREW, NAIL, HARDENED WIRE
  • SERIES 2000 MODEL
Supplier's Site Datasheet
2000 SERIES DIAG-CUTTING PLIERS HI-LEVERAGE - 70145271 - Allied Electronics, Inc.
Fort Worth, TX, USA
2000 SERIES DIAG-CUTTING PLIERS HI-LEVERAGE
70145271
2000 SERIES DIAG-CUTTING PLIERS HI-LEVERAGE 70145271
High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other plier designs 2000 Series — Heavy-duty cutting knives. Cuts ACSR, screws, nails and most hardened wire. Features combination polished and black-oxide finish

  • High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other plier designs
  • 2000 Series — Heavy-duty cutting knives. Cuts ACSR, screws, nails and most hardened wire. Features combination polished and black-oxide finish
Supplier's Site

Technical Specifications

  Klein Tools, Inc. Allied Electronics, Inc.
Product Category Pliers Pliers
Product Number D2000-28 70145271
Product Name Plier 2000 SERIES DIAG-CUTTING PLIERS HI-LEVERAGE
Type Diagonal
Length 8.06 inch (205 mm) 8.06 inch (205 mm)
Jaw Length 0.8125 inch (20.64 mm) 0.8125 inch (20.64 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier Sets - 161158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 10.24 inch (260 mm)
View Details
Plier - D317-5C - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 5.06 inch (129 mm)
Jaw Length 1.12 inch (28.57 mm)
View Details
50450 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details