Klein Tools, Inc. Clamp Meter CL1300

Description
DIGITAL TYPE 2.56 INCH W X 7.65 INCH H SIZE BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE, THERMOCOUPLE INCLUSION AC CURRENT, AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, MICRO AMPS, CONTINUITY PARAMETER MEASURED 499.9 KHZ FREQUENCY RANGE 1.25 INCH JAW OPENING 60 MEGA OHM RESISTANCE RANGE 600 AMPERE AC CURRENT RANGE 750 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE SAFETY RATING CAT IV 600 V INGRESS PROTECTION IP42 DROP PROTECTION 6.6 FT CL MODEL
Description
DIGITAL TYPE 2.56 INCH W X 7.65 INCH H SIZE BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE, THERMOCOUPLE INCLUSION AC CURRENT, AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, MICRO AMPS, CONTINUITY PARAMETER MEASURED 499.9 KHZ FREQUENCY RANGE 1.25 INCH JAW OPENING 60 MEGA OHM RESISTANCE RANGE 600 AMPERE AC CURRENT RANGE 750 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE SAFETY RATING CAT IV 600 V INGRESS PROTECTION IP42 DROP PROTECTION 6.6 FT CL MODEL

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - CL1300 - Klein Tools, Inc.
Chicago, IL, USA
Clamp Meter
CL1300
Clamp Meter CL1300
DIGITAL TYPE 2.56 INCH W X 7.65 INCH H SIZE BACKLIT LCD DISPLAY TYPE UL (CANADA AND US) APPROVAL (2) AAA BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE, THERMOCOUPLE INCLUSION AC CURRENT, AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, MICRO AMPS, CONTINUITY PARAMETER MEASURED 499.9 KHZ FREQUENCY RANGE 1.25 INCH JAW OPENING 60 MEGA OHM RESISTANCE RANGE 600 AMPERE AC CURRENT RANGE 750 V AC VOLTAGE RANGE 1000 V DC VOLTAGE RANGE SAFETY RATING CAT IV 600 V INGRESS PROTECTION IP42 DROP PROTECTION 6.6 FT CL MODEL
  • DIGITAL TYPE
  • 2.56 INCH W X 7.65 INCH H SIZE
  • BACKLIT LCD DISPLAY TYPE
  • UL (CANADA AND US) APPROVAL
  • (2) AAA BATTERY TYPE
  • BATTERY, TEST LEAD, CARRYING CASE, THERMOCOUPLE INCLUSION
  • AC CURRENT, AC/DC VOLTAGE, RESISTANCE, CAPACITANCE, FREQUENCY, MICRO AMPS, CONTINUITY PARAMETER MEASURED
  • 499.9 KHZ FREQUENCY RANGE
  • 1.25 INCH JAW OPENING
  • 60 MEGA OHM RESISTANCE RANGE
  • 600 AMPERE AC CURRENT RANGE
  • 750 V AC VOLTAGE RANGE
  • 1000 V DC VOLTAGE RANGE
  • SAFETY RATING CAT IV 600 V
  • INGRESS PROTECTION IP42
  • DROP PROTECTION 6.6 FT
  • CL MODEL
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Clamp Meters
Product Number CL1300
Product Name Clamp Meter
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1231935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 20000 kohms
View Details
Clamp Meter - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
UT202T Smart AC Clamp Meter - Essential Edition - UT202T - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Clamp Meter - 61-746 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
DC Voltage 400 to 600 volts
AC Current 40 to 600 amps
Resistance 0.4000 to 40000 kohms
View Details