Klein Tools, Inc. Screwdriver K38

Description
SLOTTED TYPE 11-3/4 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL SPLIT BLADE SCREW STYLE RED HANDLE COLOR 1/4 INCH W TIP SIZE K MODEL
Datasheet
Description
SLOTTED TYPE 11-3/4 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL SPLIT BLADE SCREW STYLE RED HANDLE COLOR 1/4 INCH W TIP SIZE K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - K38 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
K38
Screwdriver K38
SLOTTED TYPE 11-3/4 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL SPLIT BLADE SCREW STYLE RED HANDLE COLOR 1/4 INCH W TIP SIZE K MODEL
  • SLOTTED TYPE
  • 11-3/4 INCH OVERALL LENGTH
  • 8 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PLASTIC HANDLE MATERIAL
  • SPLIT BLADE SCREW STYLE
  • RED HANDLE COLOR
  • 1/4 INCH W TIP SIZE
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number K38
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2102 - WAGO
Specs
Drive Type T8; T10; T15; T20; T25; T30
View Details
Screwdriver - 612-4 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Details 1/8 Inch
Overall Length 7.75 inch (197 mm)
Shank Length 4 inch (102 mm)
View Details
Screwdriver Set - 36-248 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Cabinet; Crosshead
View Details
2 suppliers