Klein Tools, Inc. Screwdriver BD310

Description
KEYSTONE TYPE CHROME PLATED FINISH 15-3/16 INCH OVERALL LENGTH 10 INCH SHANK LENGTH SQUARE SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 5/16 INCH W TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI BD MODEL
Datasheet
Description
KEYSTONE TYPE CHROME PLATED FINISH 15-3/16 INCH OVERALL LENGTH 10 INCH SHANK LENGTH SQUARE SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 5/16 INCH W TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI BD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - BD310 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
BD310
Screwdriver BD310
KEYSTONE TYPE CHROME PLATED FINISH 15-3/16 INCH OVERALL LENGTH 10 INCH SHANK LENGTH SQUARE SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 5/16 INCH W TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI BD MODEL
  • KEYSTONE TYPE
  • CHROME PLATED FINISH
  • 15-3/16 INCH OVERALL LENGTH
  • 10 INCH SHANK LENGTH
  • SQUARE SHANK TYPE
  • PLASTIC HANDLE MATERIAL
  • AMBER HANDLE COLOR
  • 5/16 INCH W TIP SIZE
  • NICKEL CHROME PLATED SHANK MATERIAL
  • SMOOTH COMFORDOME[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
  • BD MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number BD310
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2130 - WAGO
Specs
Drive Type Crosshead; PZ0
View Details
2 suppliers
Screwdriver - C718 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Slotted
Drive Details 3/8 Inch W
Overall Length 23.31 inch (592 mm)
View Details
Screwdriver - 36-242 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Cabinet
Overall Length 7.56 inch (192 mm)
Shank Length 4 inch (102 mm)
View Details
2 suppliers