Klein Tools, Inc. Screwdriver A316-4

Description
CABINET TYPE CHROME PLATED FINISH 7-5/8 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 3/16 INCH W TIP SIZE NICKEL-CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI A316 MODEL
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 7-5/8 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 3/16 INCH W TIP SIZE NICKEL-CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI A316 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - A316-4 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
A316-4
Screwdriver A316-4
CABINET TYPE CHROME PLATED FINISH 7-5/8 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 3/16 INCH W TIP SIZE NICKEL-CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI A316 MODEL
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 7-5/8 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PLASTIC HANDLE MATERIAL
  • AMBER HANDLE COLOR
  • 3/16 INCH W TIP SIZE
  • NICKEL-CHROME PLATED SHANK MATERIAL
  • SMOOTH COMFORDOME[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
  • A316 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number A316-4
Product Name Screwdriver
Drive Type Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-769-ND - DigiKey
Specs
Drive Type Crosshead; Phillips
View Details
Screwdriver Set - 32473 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Slotted
View Details
Screwdriver - 35-164 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet
Overall Length 8.31 inch (211 mm)
View Details