Klein Tools, Inc. Screwdriver Set 32473

Description
PHILLIPS SCREWDRIVER SET, SLOTTED SCREWDRIVER SET TYPE 4 PIECE(S) PLASTIC HANDLE MATERIAL (2) #1, #2 PHILLIPS SCREWDRIVER, (2) 3/16 INCH, 9/16 INCH SLOTTED SCREWDRIVER SET CONTENT SHANK LENGTH 4-1/4 INCH OVERALL LENGTH 8-3/4 INCH
Datasheet
Description
PHILLIPS SCREWDRIVER SET, SLOTTED SCREWDRIVER SET TYPE 4 PIECE(S) PLASTIC HANDLE MATERIAL (2) #1, #2 PHILLIPS SCREWDRIVER, (2) 3/16 INCH, 9/16 INCH SLOTTED SCREWDRIVER SET CONTENT SHANK LENGTH 4-1/4 INCH OVERALL LENGTH 8-3/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - 32473 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver Set
32473
Screwdriver Set 32473
PHILLIPS SCREWDRIVER SET, SLOTTED SCREWDRIVER SET TYPE 4 PIECE(S) PLASTIC HANDLE MATERIAL (2) #1, #2 PHILLIPS SCREWDRIVER, (2) 3/16 INCH, 9/16 INCH SLOTTED SCREWDRIVER SET CONTENT SHANK LENGTH 4-1/4 INCH OVERALL LENGTH 8-3/4 INCH
  • PHILLIPS SCREWDRIVER SET, SLOTTED SCREWDRIVER SET TYPE
  • 4 PIECE(S)
  • PLASTIC HANDLE MATERIAL
  • (2) #1, #2 PHILLIPS SCREWDRIVER, (2) 3/16 INCH, 9/16 INCH SLOTTED SCREWDRIVER SET CONTENT
  • SHANK LENGTH 4-1/4 INCH
  • OVERALL LENGTH 8-3/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 32473
Product Name Screwdriver Set
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2115 - WAGO
Specs
Drive Type Slotted; 5.5 x 1.0
View Details
2 suppliers
Screw and Nut Drivers - 1742-65412MAGM-ND - DigiKey
Specs
Drive Type Hex; Hex Socket
Drive Size 0.4724 inch (12 mm)
Drive Details 12mm
View Details
Screwdriver - 36-245 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Cabinet
Overall Length 9.56 inch (243 mm)
Shank Length 6 inch (152 mm)
View Details