Klein Tools, Inc. Screwdriver A316-10

Description
CABINET TYPE CHROME PLATED FINISH 13-5/8 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 3/16 INCH W TIP SIZE NICKEL-CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI A316 MODEL
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 13-5/8 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 3/16 INCH W TIP SIZE NICKEL-CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI A316 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - A316-10 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
A316-10
Screwdriver A316-10
CABINET TYPE CHROME PLATED FINISH 13-5/8 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 3/16 INCH W TIP SIZE NICKEL-CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI A316 MODEL
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 13-5/8 INCH OVERALL LENGTH
  • 10 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PLASTIC HANDLE MATERIAL
  • AMBER HANDLE COLOR
  • 3/16 INCH W TIP SIZE
  • NICKEL-CHROME PLATED SHANK MATERIAL
  • SMOOTH COMFORDOME[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
  • A316 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number A316-10
Product Name Screwdriver
Drive Type Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-648-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver Bits - 2042216 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Torx
Overall Length 0.9843 inch (25 mm)
Shaft Material Steel
View Details