Klein Tools, Inc. Screwdriver 607-2

Description
CABINET TYPE CHROME PLATED FINISH 4-3/4 INCH OVERALL LENGTH 2 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR 3/32 INCH W TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 607 MODEL
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 4-3/4 INCH OVERALL LENGTH 2 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR 3/32 INCH W TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 607 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 607-2 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
607-2
Screwdriver 607-2
CABINET TYPE CHROME PLATED FINISH 4-3/4 INCH OVERALL LENGTH 2 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR 3/32 INCH W TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 607 MODEL
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 4-3/4 INCH OVERALL LENGTH
  • 2 INCH SHANK LENGTH
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • MINIATURE STYLE
  • BLACK HANDLE COLOR
  • 3/32 INCH W TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • 607 MODEL
Supplier's Site Datasheet
Mini Cushion Grip Cabinet Screwdriver - 70145257 - Allied Electronics, Inc.
Fort Worth, TX, USA
Mini Cushion Grip Cabinet Screwdriver
70145257
Mini Cushion Grip Cabinet Screwdriver 70145257
This set contains screwdrivers made of carefully heat-treated and tempered steel. The cushion-grip handle resists slippage which allows greater torque while also providing super comfort and hours of fatigue free usage. The bolster on the blade at handle provides added strength and rigidity for heavy-duty cushion-grip screwdrivers. Each screwdriver has a tip-ident on the top of the handle for easy identification in your pouch. These miniature cushion-grip screwdrivers have a special heat-treated shaft with black tip and premium chrome plated shaft for corrosion resistance. The precision formed tip provides an exact fit for small screw applications.

This set contains screwdrivers made of carefully heat-treated and tempered steel. The cushion-grip handle resists slippage which allows greater torque while also providing super comfort and hours of fatigue free usage. The bolster on the blade at handle provides added strength and rigidity for heavy-duty cushion-grip screwdrivers. Each screwdriver has a tip-ident on the top of the handle for easy identification in your pouch.
These miniature cushion-grip screwdrivers have a special heat-treated shaft with black tip and premium chrome plated shaft for corrosion resistance. The precision formed tip provides an exact fit for small screw applications.

Supplier's Site

Technical Specifications

  Klein Tools, Inc. Allied Electronics, Inc.
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 607-2 70145257
Product Name Screwdriver Mini Cushion Grip Cabinet Screwdriver
Drive Type Cabinet Cabinet
Drive Details 3/32 Inch W
Overall Length 4.75 inch (121 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2132 - WAGO
Specs
Drive Type Crosshead; PZ2
View Details
2 suppliers
Screwdriver - A130-2 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Cabinet
Drive Details 1/8 Inch W
Overall Length 3.88 inch (98.42 mm)
View Details
Screwdriver - 35-9148 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Slotted
Drive Size 0.0938 inch (2.38 mm)
Drive Details 3/32 Inch
View Details