Klein Tools, Inc. Screwdriver A130-3

Description
SLOTTED, POCKET CLIP TYPE CHROME PLATED FINISH 4-7/8 INCH OVERALL LENGTH 3 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION FORGED PROCESS MINIATURE STYLE YELLOW HANDLE COLOR 1/8 INCH TIP SIZE NICKEL CHROME SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPROVAL ASME/ANSI A130 MODEL
Datasheet
Description
SLOTTED, POCKET CLIP TYPE CHROME PLATED FINISH 4-7/8 INCH OVERALL LENGTH 3 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION FORGED PROCESS MINIATURE STYLE YELLOW HANDLE COLOR 1/8 INCH TIP SIZE NICKEL CHROME SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPROVAL ASME/ANSI A130 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - A130-3 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
A130-3
Screwdriver A130-3
SLOTTED, POCKET CLIP TYPE CHROME PLATED FINISH 4-7/8 INCH OVERALL LENGTH 3 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION FORGED PROCESS MINIATURE STYLE YELLOW HANDLE COLOR 1/8 INCH TIP SIZE NICKEL CHROME SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPROVAL ASME/ANSI A130 MODEL
  • SLOTTED, POCKET CLIP TYPE
  • CHROME PLATED FINISH
  • 4-7/8 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PRECISION FORGED PROCESS
  • MINIATURE STYLE
  • YELLOW HANDLE COLOR
  • 1/8 INCH TIP SIZE
  • NICKEL CHROME SHANK MATERIAL
  • SMOOTH COMFORDOME[R] BRAND
  • APPROVAL ASME/ANSI
  • A130 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number A130-3
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2113 - WAGO
Specs
Drive Type Slotted; 3.5 x 0.6
View Details
2 suppliers
Screw and Nut Drivers - 1742-65407MAGM-ND - DigiKey
Specs
Drive Type Hex; Hex Socket
Drive Size 0.2756 inch (7 mm)
Drive Details 7mm
View Details
Screwdriver - 30014TP - Minerallac Company
Minerallac Company
Specs
Drive Type Spanner
View Details