Klein Tools, Inc. Screwdriver Set 32560

Description
PHILIPS, SLOTTED, SQUARE RECESS TYPE 6 PIECE(S) PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR (1) 1/4 INCH SLOTTED, (1) #2 PHILLIPS, (1) #1, (1) #2 SQUARE RECESS SCREW DRIVER, (1) 1/4 INCH, (1) 5/16 INCH NUT DRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP SHANK MATERIAL HEAT TREATED TEMPERED CHROME PLATED STEEL OVERALL LENGTH 9.1 INCH
Description
PHILIPS, SLOTTED, SQUARE RECESS TYPE 6 PIECE(S) PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR (1) 1/4 INCH SLOTTED, (1) #2 PHILLIPS, (1) #1, (1) #2 SQUARE RECESS SCREW DRIVER, (1) 1/4 INCH, (1) 5/16 INCH NUT DRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP SHANK MATERIAL HEAT TREATED TEMPERED CHROME PLATED STEEL OVERALL LENGTH 9.1 INCH

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - 32560 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver Set
32560
Screwdriver Set 32560
PHILIPS, SLOTTED, SQUARE RECESS TYPE 6 PIECE(S) PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR (1) 1/4 INCH SLOTTED, (1) #2 PHILLIPS, (1) #1, (1) #2 SQUARE RECESS SCREW DRIVER, (1) 1/4 INCH, (1) 5/16 INCH NUT DRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP SHANK MATERIAL HEAT TREATED TEMPERED CHROME PLATED STEEL OVERALL LENGTH 9.1 INCH
  • PHILIPS, SLOTTED, SQUARE RECESS TYPE
  • 6 PIECE(S)
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • (1) 1/4 INCH SLOTTED, (1) #2 PHILLIPS, (1) #1, (1) #2 SQUARE RECESS SCREW DRIVER, (1) 1/4 INCH, (1) 5/16 INCH NUT DRIVER SET CONTENT
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • SHANK MATERIAL HEAT TREATED TEMPERED CHROME PLATED STEEL
  • OVERALL LENGTH 9.1 INCH
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 32560
Product Name Screwdriver Set
Drive Type Robertson; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2116 - WAGO
Specs
Drive Type Slotted; 6.5 x 1.2
View Details
2 suppliers
Screwdriver Set - 55152 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Cabinet; Slotted
View Details
Screwdriver - 35002 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 7.5 inch (190 mm)
View Details