Klein Tools, Inc. Safety Harness 87852

Description
FULL BODY TYPE NYLON MATERIAL L SIZE ANSI, CSA, OSHA APPLICABLE STANDARD FALL PROTECTION, POSITIONING, RETRIEVAL APPLICATION ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP, TONGUE BUCKLE INTEGRAL POSITIONING/TOOL BELT, TUNNEL LOOP TOOL POUCH, HOLDER, EASY CONNECT HARDWARE WAIST SIZE RANGE 40 TO 48 INCH
Datasheet
Description
FULL BODY TYPE NYLON MATERIAL L SIZE ANSI, CSA, OSHA APPLICABLE STANDARD FALL PROTECTION, POSITIONING, RETRIEVAL APPLICATION ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP, TONGUE BUCKLE INTEGRAL POSITIONING/TOOL BELT, TUNNEL LOOP TOOL POUCH, HOLDER, EASY CONNECT HARDWARE WAIST SIZE RANGE 40 TO 48 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Harness - 87852 - Klein Tools, Inc.
Chicago, IL, USA
Safety Harness
87852
Safety Harness 87852
FULL BODY TYPE NYLON MATERIAL L SIZE ANSI, CSA, OSHA APPLICABLE STANDARD FALL PROTECTION, POSITIONING, RETRIEVAL APPLICATION ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP, TONGUE BUCKLE INTEGRAL POSITIONING/TOOL BELT, TUNNEL LOOP TOOL POUCH, HOLDER, EASY CONNECT HARDWARE WAIST SIZE RANGE 40 TO 48 INCH
  • FULL BODY TYPE
  • NYLON MATERIAL
  • L SIZE
  • ANSI, CSA, OSHA APPLICABLE STANDARD
  • FALL PROTECTION, POSITIONING, RETRIEVAL APPLICATION
  • ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP, TONGUE BUCKLE INTEGRAL POSITIONING/TOOL BELT, TUNNEL LOOP TOOL POUCH, HOLDER, EASY CONNECT HARDWARE
  • WAIST SIZE RANGE 40 TO 48 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Fall Arrest Systems
Product Number 87852
Product Name Safety Harness
Type Body Harnesses
Unlock Full Specs
to access all available technical data

Similar Products

Harness IGNITE TRION Skylotec Size M-XXL - 820100470930 - Certex UK
Specs
Type Body Harnesses
Certifications CE Marked
View Details
Safety Carabiners - 142823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Anchorage Connectors
View Details
Utility Harness (Arc Flash) - Gravity® - MSA Safety
Specs
Type Body Harnesses
Certifications ANSI Z359.11-2014, ANSI Z359.1 / ANSI Z359.11-2014 / ASTM F887-2013, CSA Z259.10-12, EN:358:1999 / EN361:2002 / EN813:2008
View Details
Safety Harness - 87141 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Body Harnesses
View Details