Klein Tools, Inc. Safety Harness 87820

Description
FULL BODY TYPE NYLON MATERIAL S SIZE ANSI, CSA, OSHA APPLICABLE STANDARD FALL PROTECTION, POSITIONING APPLICATION ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP, INTEGRAL POSITIONING/TOOL BELT WITH FRICTION STYLE BUCKLE AND PAD, EASY CONNECT HARDWARE WAIST SIZE RANGE 32 TO 40 INCH
Datasheet
Description
FULL BODY TYPE NYLON MATERIAL S SIZE ANSI, CSA, OSHA APPLICABLE STANDARD FALL PROTECTION, POSITIONING APPLICATION ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP, INTEGRAL POSITIONING/TOOL BELT WITH FRICTION STYLE BUCKLE AND PAD, EASY CONNECT HARDWARE WAIST SIZE RANGE 32 TO 40 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Harness - 87820 - Klein Tools, Inc.
Chicago, IL, USA
Safety Harness
87820
Safety Harness 87820
FULL BODY TYPE NYLON MATERIAL S SIZE ANSI, CSA, OSHA APPLICABLE STANDARD FALL PROTECTION, POSITIONING APPLICATION ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP, INTEGRAL POSITIONING/TOOL BELT WITH FRICTION STYLE BUCKLE AND PAD, EASY CONNECT HARDWARE WAIST SIZE RANGE 32 TO 40 INCH
  • FULL BODY TYPE
  • NYLON MATERIAL
  • S SIZE
  • ANSI, CSA, OSHA APPLICABLE STANDARD
  • FALL PROTECTION, POSITIONING APPLICATION
  • ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP, INTEGRAL POSITIONING/TOOL BELT WITH FRICTION STYLE BUCKLE AND PAD, EASY CONNECT HARDWARE
  • WAIST SIZE RANGE 32 TO 40 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Fall Arrest Systems
Product Number 87820
Product Name Safety Harness
Type Body Harnesses
Unlock Full Specs
to access all available technical data

Similar Products

Anthron Descender -  - MSA Safety
Specs
Type Braking / Descent Mechanisms
Certifications OSHA ANSI Z359.4, EN 341 Class A, EN 341
View Details
Safety Harnesses - 142846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details
Lanyard - 87470 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Lanyards / Straps
View Details