Klein Tools, Inc. Safety Harness 87814

Description
FULL BODY TYPE NYLON MATERIAL 2XL SIZE ANSI, CSA, OSHA APPLICABLE STANDARD FALL PROTECTION, POSITIONING APPLICATION ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP, INTEGRAL POSITIONING/TOOL BELT WITH TONGUE BUCKLE AND PAD, EASY CONNECT HARDWARE WAIST SIZE RANGE 48 TO 56 INCH
Datasheet
Description
FULL BODY TYPE NYLON MATERIAL 2XL SIZE ANSI, CSA, OSHA APPLICABLE STANDARD FALL PROTECTION, POSITIONING APPLICATION ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP, INTEGRAL POSITIONING/TOOL BELT WITH TONGUE BUCKLE AND PAD, EASY CONNECT HARDWARE WAIST SIZE RANGE 48 TO 56 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Harness - 87814 - Klein Tools, Inc.
Chicago, IL, USA
Safety Harness
87814
Safety Harness 87814
FULL BODY TYPE NYLON MATERIAL 2XL SIZE ANSI, CSA, OSHA APPLICABLE STANDARD FALL PROTECTION, POSITIONING APPLICATION ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP, INTEGRAL POSITIONING/TOOL BELT WITH TONGUE BUCKLE AND PAD, EASY CONNECT HARDWARE WAIST SIZE RANGE 48 TO 56 INCH
  • FULL BODY TYPE
  • NYLON MATERIAL
  • 2XL SIZE
  • ANSI, CSA, OSHA APPLICABLE STANDARD
  • FALL PROTECTION, POSITIONING APPLICATION
  • ADJUSTABLE CIRCLE D-RING, LEG STRAP, SEAT STRAP, CHEST STRAP, WAIST STRAP, SHOULDER STRAP, INTEGRAL POSITIONING/TOOL BELT WITH TONGUE BUCKLE AND PAD, EASY CONNECT HARDWARE
  • WAIST SIZE RANGE 48 TO 56 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Fall Arrest Systems
Product Number 87814
Product Name Safety Harness
Type Body Harnesses
Unlock Full Specs
to access all available technical data

Similar Products

Harness CS 2 Click Skylotec Size One size - 820100001100 - Certex UK
Specs
Type Body Harnesses
Certifications CE Marked
View Details
Safety Harnesses - 149353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details
Utility Harness (Arc Flash) - Gravity® - MSA Safety
Specs
Type Body Harnesses
Certifications ANSI Z359.11-2014, ANSI Z359.1 / ANSI Z359.11-2014 / ASTM F887-2013, CSA Z259.10-12, EN:358:1999 / EN361:2002 / EN813:2008
View Details
Safety Harness - 87021 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Body Harnesses
View Details