Klein Tools, Inc. Screwdriver Set 85077

Description
PHILLIPS SCREWDRIVER SET, KEYSTONE SCREWDRIVER SET, CABINET SCREWDRIVER SET, SLOTTED SCREWDRIVER SET TYPE 7 PIECE(S) PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR (1) #2 PHILIPS SCREWDRIVER, (2) 1/4, 5/16 INCH KEYSTONE SCREWDRIVER, (3) 3/16 INCH, 1/4 INCH CABINET SCREWDRIVER, (1) SLOTTED SCREW HOLDING SCREWDRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
Datasheet
Description
PHILLIPS SCREWDRIVER SET, KEYSTONE SCREWDRIVER SET, CABINET SCREWDRIVER SET, SLOTTED SCREWDRIVER SET TYPE 7 PIECE(S) PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR (1) #2 PHILIPS SCREWDRIVER, (2) 1/4, 5/16 INCH KEYSTONE SCREWDRIVER, (3) 3/16 INCH, 1/4 INCH CABINET SCREWDRIVER, (1) SLOTTED SCREW HOLDING SCREWDRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - 85077 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver Set
85077
Screwdriver Set 85077
PHILLIPS SCREWDRIVER SET, KEYSTONE SCREWDRIVER SET, CABINET SCREWDRIVER SET, SLOTTED SCREWDRIVER SET TYPE 7 PIECE(S) PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR (1) #2 PHILIPS SCREWDRIVER, (2) 1/4, 5/16 INCH KEYSTONE SCREWDRIVER, (3) 3/16 INCH, 1/4 INCH CABINET SCREWDRIVER, (1) SLOTTED SCREW HOLDING SCREWDRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
  • PHILLIPS SCREWDRIVER SET, KEYSTONE SCREWDRIVER SET, CABINET SCREWDRIVER SET, SLOTTED SCREWDRIVER SET TYPE
  • 7 PIECE(S)
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • (1) #2 PHILIPS SCREWDRIVER, (2) 1/4, 5/16 INCH KEYSTONE SCREWDRIVER, (3) 3/16 INCH, 1/4 INCH CABINET SCREWDRIVER, (1) SLOTTED SCREW HOLDING SCREWDRIVER SET CONTENT
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 85077
Product Name Screwdriver Set
Drive Type Cabinet; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530690 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 6.89 inch (175 mm)
View Details
3 suppliers
Screwdriver - 602-3 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Slotted
Drive Details 7/32 Inch
Overall Length 6.75 inch (171 mm)
View Details
Screwdriver - 34003 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 10 inch (254 mm)
View Details