Klein Tools, Inc. Screwdriver 661-4-INS

Description
SQUARE RECESS TYPE 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH SQUARE SHANK TYPE ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #1 TIP SIZE TOOL STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE DUAL INSULATED, CUSHION GRIP BLADE MATERIAL INDUCTION HARDENED STEEL PROTECTION VOLTAGE RATING 1000 V APPLICABLE STANDARD IEC 60900 APPLICATION FOR WORK NEAR ENERGIZED SOURCES 661 MODEL
Request a Quote Datasheet
Description
SQUARE RECESS TYPE 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH SQUARE SHANK TYPE ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #1 TIP SIZE TOOL STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE DUAL INSULATED, CUSHION GRIP BLADE MATERIAL INDUCTION HARDENED STEEL PROTECTION VOLTAGE RATING 1000 V APPLICABLE STANDARD IEC 60900 APPLICATION FOR WORK NEAR ENERGIZED SOURCES 661 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 661-4-INS - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
661-4-INS
Screwdriver 661-4-INS
SQUARE RECESS TYPE 8-5/16 INCH OVERALL LENGTH 4 INCH SHANK LENGTH SQUARE SHANK TYPE ASTM F1505 MATERIAL SPECIFICATION HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #1 TIP SIZE TOOL STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE DUAL INSULATED, CUSHION GRIP BLADE MATERIAL INDUCTION HARDENED STEEL PROTECTION VOLTAGE RATING 1000 V APPLICABLE STANDARD IEC 60900 APPLICATION FOR WORK NEAR ENERGIZED SOURCES 661 MODEL
  • SQUARE RECESS TYPE
  • 8-5/16 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • SQUARE SHANK TYPE
  • ASTM F1505 MATERIAL SPECIFICATION
  • HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • #1 TIP SIZE
  • TOOL STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE DUAL INSULATED, CUSHION GRIP
  • BLADE MATERIAL INDUCTION HARDENED STEEL
  • PROTECTION VOLTAGE RATING 1000 V
  • APPLICABLE STANDARD IEC 60900
  • APPLICATION FOR WORK NEAR ENERGIZED SOURCES
  • 661 MODEL
Supplier's Site
Screw and Nut Drivers - 661-4-INS-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
661-4-INS-ND
Screw and Nut Drivers 661-4-INS-ND
"#1 Square Screwdriver 8.31"" (211.1mm)"

"#1 Square Screwdriver 8.31"" (211.1mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 661-4-INS 661-4-INS-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Robertson Square
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2120 - WAGO
Specs
Drive Type Crosshead; PH0
View Details
2 suppliers
Screwdriver - 32581 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Slotted
Drive Details #0, #00 (Phillips), 1/8 Inch, 3/32 Inch (Slotted)
Overall Length 6.5 inch (165 mm)
View Details
Screwdriver - 34003 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 10 inch (254 mm)
View Details