DOUBLE FACE SLEDGE TYPE
32 INCH OVERALL LENGTH
INDUSTRIAL, MINING APPLICATION
FORGED PROCESS
9.87 POUND WEIGHT
FIBERGLASS (HANDLE), RUBBER (GRIP) HANDLE MATERIAL
BRASS HEAD MATERIAL
HEAD WEIGHT 7 POUND
APPLICABLE STANDARD AS 3797
Klein Tools, Inc.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
DOUBLE FACE SLEDGE TYPE
32 INCH OVERALL LENGTH
INDUSTRIAL, MINING APPLICATION
FORGED PROCESS
9.87 POUND WEIGHT
FIBERGLASS (HANDLE), RUBBER (GRIP) HANDLE MATERIAL
BRASS HEAD MATERIAL
HEAD WEIGHT 7 POUND
APPLICABLE STANDARD AS 3797
DOUBLE FACE SLEDGE TYPE
32 INCH OVERALL LENGTH
INDUSTRIAL, MINING APPLICATION
FORGED PROCESS
9.87 POUND WEIGHT
FIBERGLASS (HANDLE), RUBBER (GRIP) HANDLE MATERIAL
BRASS HEAD MATERIAL
HEAD WEIGHT 7 POUND
APPLICABLE STANDARD AS 3797
DOUBLE FACE SLEDGE TYPE
32 INCH OVERALL LENGTH
INDUSTRIAL, MINING APPLICATION
FORGED PROCESS
9.87 POUND WEIGHT
FIBERGLASS (HANDLE), RUBBER (GRIP) HANDLE MATERIAL