Description
34-3/4 INCH OVERALL LENGTH
32 INCH HANDLE LENGTH
14.5 LB WEIGHT
FIBERGLASS HANDLE MATERIAL
14.5 WEIGHT IN LB
2-3/4 FACE SIZE - FRACTIONAL
2.75 FACE SIZE - DECIMAL
2-3/4 INCH FACE SIZE
PROTO. BRAND
HEAD WEIGHT 12 OZ
FACE SIZE - DECIMAL - UOM IN
HEAD TYPE SLEDGE
WEIGHT IN LB - UOM LB