Klein Tools, Inc. Plier 73241

Description
STEEL MATERIAL BLACK OXIDE FINISH FINISH 5-11/16 INCH OVERALL LENGTH CUTTING APPLICATION PLAIN HANDLE MATERIAL STRAIGHT JAW TYPE TIP SIZE 0.038 INCH HOUSING INNER DIAMETER 1/4 TO 7/8 INCH
Datasheet
Description
STEEL MATERIAL BLACK OXIDE FINISH FINISH 5-11/16 INCH OVERALL LENGTH CUTTING APPLICATION PLAIN HANDLE MATERIAL STRAIGHT JAW TYPE TIP SIZE 0.038 INCH HOUSING INNER DIAMETER 1/4 TO 7/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 73241 - Klein Tools, Inc.
Chicago, IL, USA
Plier
73241
Plier 73241
STEEL MATERIAL BLACK OXIDE FINISH FINISH 5-11/16 INCH OVERALL LENGTH CUTTING APPLICATION PLAIN HANDLE MATERIAL STRAIGHT JAW TYPE TIP SIZE 0.038 INCH HOUSING INNER DIAMETER 1/4 TO 7/8 INCH
  • STEEL MATERIAL
  • BLACK OXIDE FINISH FINISH
  • 5-11/16 INCH OVERALL LENGTH
  • CUTTING APPLICATION
  • PLAIN HANDLE MATERIAL
  • STRAIGHT JAW TYPE
  • TIP SIZE 0.038 INCH
  • HOUSING INNER DIAMETER 1/4 TO 7/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pliers
Product Number 73241
Product Name Plier
Length 5.69 inch (144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 161243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 7.09 inch (180 mm)
Jaw Capacity 0.0984 inch (2.5 mm)
View Details
Plier - D200028GLW - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Diagonal
Length 8.06 inch (205 mm)
Jaw Length 0.8125 inch (20.64 mm)
View Details
6513 - Relay pliers - 65135135 - Stahlwille North America
Stahlwille North America
Specs
Length 5.51 inch (140 mm)
Weight 2.82 oz (0.7847 N)
View Details