Klein Tools, Inc. Nutdriver 70204

Description
HOLLOW SHAFT TYPE CHROME PLATED FINISH 6-5/8 INCH OVERALL LENGTH 3 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 4 MM DRIVE SIZE SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI 702 MODEL
Datasheet
Description
HOLLOW SHAFT TYPE CHROME PLATED FINISH 6-5/8 INCH OVERALL LENGTH 3 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 4 MM DRIVE SIZE SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI 702 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 70204 - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver
70204
Nutdriver 70204
HOLLOW SHAFT TYPE CHROME PLATED FINISH 6-5/8 INCH OVERALL LENGTH 3 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 4 MM DRIVE SIZE SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI 702 MODEL
  • HOLLOW SHAFT TYPE
  • CHROME PLATED FINISH
  • 6-5/8 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • 4 MM DRIVE SIZE
  • SMOOTH COMFORDOME[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
  • 702 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 70204
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 1047820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 12.2 inch (310 mm)
View Details
Nut Driver - VNPD - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutdriver - 630-9/16 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
Adjustment Range 0.5625 inch (14.29 mm)
Length 9.38 inch (238 mm)
View Details