Klein Tools, Inc. Nutdriver 32800

Description
9.5 INCH OVERALL LENGTH 4 INCH SHANK LENGTH BLACK HANDLE COLOR 3/16, 1/4, 5/16, 3/8, 7/16, 9/16 INCH DRIVE SIZE STEEL SHANK MATERIAL HANDLE TYPE CLASSIC CUSHION GRIP HANDLE
Description
9.5 INCH OVERALL LENGTH 4 INCH SHANK LENGTH BLACK HANDLE COLOR 3/16, 1/4, 5/16, 3/8, 7/16, 9/16 INCH DRIVE SIZE STEEL SHANK MATERIAL HANDLE TYPE CLASSIC CUSHION GRIP HANDLE

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 32800 - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver
32800
Nutdriver 32800
9.5 INCH OVERALL LENGTH 4 INCH SHANK LENGTH BLACK HANDLE COLOR 3/16, 1/4, 5/16, 3/8, 7/16, 9/16 INCH DRIVE SIZE STEEL SHANK MATERIAL HANDLE TYPE CLASSIC CUSHION GRIP HANDLE
  • 9.5 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • BLACK HANDLE COLOR
  • 3/16, 1/4, 5/16, 3/8, 7/16, 9/16 INCH DRIVE SIZE
  • STEEL SHANK MATERIAL
  • HANDLE TYPE CLASSIC CUSHION GRIP HANDLE
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 32800
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 1905619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 12.2 inch (310 mm)
View Details
Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutdriver - S8 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
Size 1/4"
Adjustment Range 0.2500 inch (6.35 mm)
View Details