Klein Tools, Inc. Screwdriver 692-6

Description
SQUARE RECESS TYPE CHROME PLATED FINISH 9-3/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL CRANK-ACTION STYLE BLACK HANDLE COLOR #2 TIP SIZE TEMPERED STEEL SHANK MATERIAL RAPI-DRIV[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
Datasheet
Description
SQUARE RECESS TYPE CHROME PLATED FINISH 9-3/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL CRANK-ACTION STYLE BLACK HANDLE COLOR #2 TIP SIZE TEMPERED STEEL SHANK MATERIAL RAPI-DRIV[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 692-6 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
692-6
Screwdriver 692-6
SQUARE RECESS TYPE CHROME PLATED FINISH 9-3/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL CRANK-ACTION STYLE BLACK HANDLE COLOR #2 TIP SIZE TEMPERED STEEL SHANK MATERIAL RAPI-DRIV[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
  • SQUARE RECESS TYPE
  • CHROME PLATED FINISH
  • 9-3/4 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • CRANK-ACTION STYLE
  • BLACK HANDLE COLOR
  • #2 TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • RAPI-DRIV[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 692-6
Product Name Screwdriver
Drive Type Robertson
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2169 - WAGO
Specs
Drive Type T30
View Details
2 suppliers
Screwdriver - 601-6 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Cabinet
Drive Details 3/16 Inch
Overall Length 9.75 inch (248 mm)
View Details
Screwdriver - 35-153 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Overall Length 14.38 inch (365 mm)
View Details