Klein Tools, Inc. Screwdriver 601-6

Description
CABINET TYPE CHROME PLATED FINISH 9-3/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/16 INCH TIP SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SERIES 601 MODEL
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 9-3/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/16 INCH TIP SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SERIES 601 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 601-6 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
601-6
Screwdriver 601-6
CABINET TYPE CHROME PLATED FINISH 9-3/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/16 INCH TIP SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SERIES 601 MODEL
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 9-3/4 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED, TEMPERED PROCESS
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • 3/16 INCH TIP SIZE
  • STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • SERIES 601 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 601-6
Product Name Screwdriver
Drive Type Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2163 - WAGO
Specs
Drive Type T8
View Details
2 suppliers
Screw and Nut Drivers - 1742-6924INS-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details "1/4"""
Features Electrically Insulated Shaft
View Details
Screwdriver - 36-244 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Cabinet
Overall Length 7.56 inch (192 mm)
Shank Length 4 inch (102 mm)
View Details