Klein Tools, Inc. Screwdriver 67100

Description
PHILLIPS, SLOTTED TYPE CHROME PLATED FINISH 9-3/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL CRANK-ACTION STYLE BLACK HANDLE COLOR #2 TIP SIZE TEMPERED STEEL SHANK MATERIAL RAPI-DRIV[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
Description
PHILLIPS, SLOTTED TYPE CHROME PLATED FINISH 9-3/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL CRANK-ACTION STYLE BLACK HANDLE COLOR #2 TIP SIZE TEMPERED STEEL SHANK MATERIAL RAPI-DRIV[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 67100 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
67100
Screwdriver 67100
PHILLIPS, SLOTTED TYPE CHROME PLATED FINISH 9-3/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL CRANK-ACTION STYLE BLACK HANDLE COLOR #2 TIP SIZE TEMPERED STEEL SHANK MATERIAL RAPI-DRIV[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
  • PHILLIPS, SLOTTED TYPE
  • CHROME PLATED FINISH
  • 9-3/4 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • CRANK-ACTION STYLE
  • BLACK HANDLE COLOR
  • #2 TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • RAPI-DRIV[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 67100
Product Name Screwdriver
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-722-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 2.5mm x 0.4mm, 3.5mm x 0.5mm, 5.5mm x 0.8mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 19543 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Six-Point
Drive Details T20
Overall Length 8.31 inch (211 mm)
View Details
Screwdriver Bits - 2042213 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Overall Length 0.9843 inch (25 mm)
Shaft Material Steel
Standards RoHS Compliant
View Details