Klein Tools, Inc. Screwdriver 666

Description
RECESS, SQUARE TYPE ROUND SHANK TYPE PLASTIC HANDLE MATERIAL #2 TIP SIZE CHROME PLATED TEMPERED STEEL SHANK MATERIAL KLEIN TOOLS. BRAND APPLICABLE STANDARD ANSI, MIL SHANK SIZE 8 INCH DIAMETER HANDLE TYPE CUSHION GRIP BLACK FINISHED TIP SCREW SIZE #8, #9, #10 HANDLE END COLOR CODE RED
Datasheet
Description
RECESS, SQUARE TYPE ROUND SHANK TYPE PLASTIC HANDLE MATERIAL #2 TIP SIZE CHROME PLATED TEMPERED STEEL SHANK MATERIAL KLEIN TOOLS. BRAND APPLICABLE STANDARD ANSI, MIL SHANK SIZE 8 INCH DIAMETER HANDLE TYPE CUSHION GRIP BLACK FINISHED TIP SCREW SIZE #8, #9, #10 HANDLE END COLOR CODE RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 666 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
666
Screwdriver 666
RECESS, SQUARE TYPE ROUND SHANK TYPE PLASTIC HANDLE MATERIAL #2 TIP SIZE CHROME PLATED TEMPERED STEEL SHANK MATERIAL KLEIN TOOLS. BRAND APPLICABLE STANDARD ANSI, MIL SHANK SIZE 8 INCH DIAMETER HANDLE TYPE CUSHION GRIP BLACK FINISHED TIP SCREW SIZE #8, #9, #10 HANDLE END COLOR CODE RED
  • RECESS, SQUARE TYPE
  • ROUND SHANK TYPE
  • PLASTIC HANDLE MATERIAL
  • #2 TIP SIZE
  • CHROME PLATED TEMPERED STEEL SHANK MATERIAL
  • KLEIN TOOLS. BRAND
  • APPLICABLE STANDARD ANSI, MIL
  • SHANK SIZE 8 INCH DIAMETER
  • HANDLE TYPE CUSHION GRIP
  • BLACK FINISHED TIP
  • SCREW SIZE #8, #9, #10
  • HANDLE END COLOR CODE RED
Supplier's Site Datasheet
Screwdriver - 666 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
666
Screwdriver 666
RECESS, SQUARE TYPE ROUND SHANK TYPE PLASTIC HANDLE MATERIAL #2 TIP SIZE CHROME PLATED TEMPERED STEEL SHANK MATERIAL KLEIN TOOLS. BRAND APPLICABLE STANDARD ANSI, MIL SHANK SIZE 8 INCH DIAMETER HANDLE TYPE CUSHION GRIP BLACK FINISHED TIP SCREW SIZE #8, #9, #10 HANDLE END COLOR CODE RED
  • RECESS, SQUARE TYPE
  • ROUND SHANK TYPE
  • PLASTIC HANDLE MATERIAL
  • #2 TIP SIZE
  • CHROME PLATED TEMPERED STEEL SHANK MATERIAL
  • KLEIN TOOLS. BRAND
  • APPLICABLE STANDARD ANSI, MIL
  • SHANK SIZE 8 INCH DIAMETER
  • HANDLE TYPE CUSHION GRIP
  • BLACK FINISHED TIP
  • SCREW SIZE #8, #9, #10
  • HANDLE END COLOR CODE RED
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 666
Product Name Screwdriver
Drive Details #2
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2152 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PZ2/S
View Details
Screwdriver - 600-4 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Slotted
Drive Details 1/4 Inch
Overall Length 8.34 inch (212 mm)
View Details
Screwdriver - 35-204 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Combination Head
Overall Length 8.31 inch (211 mm)
Shank Length 4 inch (102 mm)
View Details